Help with Scaffolding specifications:
Type
Back to Top
|
|
| ||
| Your choices are... | |||
| Baker's Scaffolding | Baker's scaffolding is narrow-rolling scaffolding that is used indoor's for installing drywall, painting, and spackling. | ||
| Cantilever Scaffolding | Cantilever scaffolding is attached or supported at only one end. | ||
| Frame Scaffolding | This type of scaffolding is designed with two frame sides and is held up by cross braces. | ||
| Hanging Scaffolding | Hanging scaffolding is the 'window washer'; a tall structure could use this kind of scaffold, which can be suspended, increased, or decreased in heights. | ||
| Pump Jack Scaffolding | Pump jack scaffolding is used in residential applications. It is attached to the structure and then pumped to the desired height. | ||
| Roll & Fold Scaffolding | Roll and fold scaffolding is a mini scaffolding used in indoor applications. It has adjustable deck boards, wheels, and fold for easy portability. | ||
| Tower Scaffolding | Tower scaffolding consists of four vertical members that are connected longitudinally and transversely. The scaffolding has adjustable deck boards. | ||
| Tube & Clamp Scaffolding System | Tube and clamp scaffolding is versatile and consists of steel tubes and clamps. The tubes create the scaffolding and the clamps hold the structure in place. This scaffolding is generally used to enclose large buildings for construction/repair. | ||
| Other | Other unlisted, specialized, or proprietary scaffolding. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Size
Back to Top
|
|
| ||
| Height | Height of the scaffolding. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Length | Length of the scaffolding. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Width | Width of the scaffolding. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Material
Back to Top
|
|
| ||
| Your choices are... | |||
| Aluminum | Aluminum is a bluish, silver-white, malleable, ductile, light trivalent, metallic element with good electrical and thermal conductivity, high reflectivity, and resistance to oxidation. | ||
| Steel | Steel is a commercial iron that contains carbon in any amount up to about 1.7 percent as an essential alloying constituent. It is malleable under suitable conditions and distinguished from cast iron by both its malleability and lower carbon content. | ||
| Stainless Steel | Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings. | ||
| Wood | Wood is a naturally grown product of trees. | ||
| Other | Scaffolding is other unlisted, specialized, or proprietary materials. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||