Fill out as many options as you want. Click "Run Search Filter" at any time.

  Type:

Maximum Depth:

Help with Underground Locating Equipment specifications:

  Type
           
   Your choices are...         
   Electronic Marker System (EMS)       Electronic marker systems (EMS) have markers that are placed with underground utilities and structures for future location. 
   Fault Locator       Fault locators (fault detectors, fault recorders) are powered instruments that detect and/or record electrical faults that may happen in power lines. 
   Ground Penetrating Radar (GPR)       Ground penetrating radar (GPR) uses high-frequency pulsed electromagnetic waves to map subsurface information. 
   Metal Locating / Detector       Metal locating devices and detectors are used for detecting metal on or below the surface. 
   RF Receiver / Locator       RF receivers or RF locators are handheld devices that are used to receive and locate a signal from a transmitter. 
   Sound Detector       Sound detectors are a type of audio equipment that enables an operator to pinpoint hard-to-find leaks in noisy environments. 
   Line Transmitter       Line transmitters attach to a point on a line, conduit, or pipe and transmit a signal from the entire run. 
   Snake In-Line Transmitter       Snake in-line transmitters are located on the end of a snake, or emit from the entire length of the snake. 
   Sonde / Beacon Transmitter       Sonde or beacon transmitters are self-contained devices that can be passed through a pipe. These devices come in many shapes and configurations, depending on the application. 
   Locating Marker       Locating markers are placed underground to locate a point. These markers are tuned to reflect specific radio signals from transmitters. 
   Other       Other unlisted, specialized, or proprietary equipment. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Depth
   Maximum Depth       This is the maximum depth from which the device can receive a signal. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Product Announcements
Sames North American Corporation
Sames North American Corporation