Help with Construction and Building Inspection Services specifications:
Capabilities and Services
Back to Top
|
|
| ||
| Capabilities | |||
| Your choices are... | |||
| Certification | Certification services verify that a company's products, parts, services, process, quality system, or procedures comply with or conform to industrial, OEM-specific or third-party standards. | ||
| Consulting / Training | Companies offer training and consulting services related to testing, inspection, test methods or techniques, regulations, regulatory impact, and/or the registration process. | ||
| Evaluation | Evaluation services help companies determine if a product, service, component, facility, or quality system meets specific standards, performance criteria or OEM-specific requirements. | ||
| Field Evaluation / On-site Inspection | Companies provide field evaluations or on-site inspections at the supplier's facility, or at the site of the supplier's activity. | ||
| Specialty / Other | Other unlisted capabilities. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
| Services Offered | |||
| Your choices are... | |||
| Color / Appearance | Companies evaluate color or appearance parameters such as haze, gloss, Hunter color, CIELAB color, or chroma. CIELAB is an acronym where CIE stands for "Commission Internationale de l'Eclairage," an international group of color scientists whose standards make it possible to accurately communicate color information. L describes relative luminance, A represents relative redness-greenness, and B represents relative yellowness-blueness. | ||
| Condition Monitoring | Condition monitoring and machine maintenance services monitor the condition of machines, processes, and rotary equipment. They typically perform predictive maintenance (PdM) and/or preventive maintenance to maintain reliability, avoid loss of life, and prevent costly, unplanned plant or machine shutdowns. Condition monitoring and related services include ferrography or oil analysis (lubricant testing) alignment, position, balance evaluation and correction, and ultrasonic fault detection. Other preventive machine maintenance services include repairs, part replacements, or lubrication replenishment performed on a regular time-based schedule. | ||
| Corrosion | Companies test for the effects of corrosion and for corrosion resistance. Corrosion is a chemical or electrochemical reaction between a material, usually a metal, and its environment, which causes deterioration of the material and its properties. | ||
| Dimensional Gaging / Metrology | Companies gage dimensional parameters or provide metrology services. Gages or metrology instruments can include micrometers, plug gages, ring gages, universal gages, CMMs, profilometers, optical comparators, laser micrometers, depth gages, height gages, go-no go gages and well as other mechanical, optical, pneumatic and electronic gages. Gaging may be performed on new component from a production line, prototypes, or for the reverse engineering of components. The gaging test can be performed before or after other dynamic or environmental tests. | ||
| Electrical / Electronic Testing | Companies offer electrical and electronic testing services including dielectric, conductivity, electrostatic discharge, insulation resistance, resistivity, or high voltage surge testing. | ||
| Failure Analysis / Troubleshooting | Failure analysis services evaluate a product and its failure to determine the underlying cause of the product failure. Failure analysis results are then used to correct design flaws. Troubleshooting is diagnostic, or involves corrective maintenance to correct an existing problem. This differs from preventive maintenance, which is performed proactively in order to prevent system problems. Failure mode and effects analysis (FMEA) is a specialized methodology for analyzing failures. | ||
| Flow / Pressure Testing | Pressure and flow testing services perform pressurized liquid or gas exposure tests, hydrostatic burst tests, flow tests, and evaluation of thermal (icing) effects on fluid systems. Pressure and flow tests are commonly used to evaluate hydraulic, pneumatic or gas handling equipment. | ||
| Leak / Seal Testing | Companies test packages to ensure integrity against leaks. | ||
| Mechanical / Structural (Statics) | Companies provide mechanical and structural testing for stress, strain, load, shear strength, etc. | ||
| NDT / Nondestructive Testing | Companies offer nondestructive testing (NDT) or inspection services. | ||
| RF Emissions / EMC | Companies evaluate the level of radio frequency (RF) or electromagnetic (EM) radiation produced by components or products. Emissions tests are a key component in compliance, compatibility, or EMC evaluations. | ||
| Safety / Liability | Safety and liability services perform two types of electrical safety tests: type tests and routine production tests. Type tests are performed during the approvals process by test houses. Routine production tests are performed at each end of the production line by the manufacturer. | ||
| Thermal Imaging / Thermography | Companies use thermal imaging, thermography, or infrared cameras to inspect and identify hot spots, heat leakage, or overheating components in buildings and equipment. Thermography can identify overheating in circuit breakers or load centers, and damaged or worn bearings. Thermal imaging is used to located faulty or missing insulation or refractories around furnaces, ovens, building walls or heating ducts, steam lines, and other thermal processing equipment. | ||
| Visual / Video Inspection | Companies provide visual or video inspection of components, products, equipment, pipeline, pressure vessels, weld, process lines, machinery installations, and other applications. | ||
| Specialty / Other | Other unlisted or specialty services. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Industry
Back to Top
|
|
| ||
| Your choices are... | |||
| Components / Parts | Companies evaluate and provide testing or related services at the component or part level. | ||
| Products | Companies evaluate and provide testing or related services at the finished product level. | ||
| Facilities / Capital Equipment | Companies evaluate and provides testing, inspection, or related services for facilities or buildings, building systems, structures, and large capital equipment. | ||
| Samples | Companies evaluate and provide testing or related services for test panels or samples taken from a part, product, or facility; or fabricated to simulate a product sub-system. | ||
| Services | Companies evaluate, assess, and/or monitor the services provided by or processes used at a company. This category also includes suppliers that inspect, test or certify the end result produced by the services. Examples include evaluation of companies that provide cleaning, equipment installation, repair or remanufacturing, surface preparation or testing services. Suppliers evaluate and/or monitor internal procedures and production processes used within a manufacturing plant. | ||
| Other | Companies provide testing or related services at an unlisted or specialized level or form factor. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
| Industry Applications: | |||
| Your choices are... | |||
| Appliances | Companies tests commercial appliances. | ||
| Aerospace / Avionics | Companies test aerospace and avionics products. | ||
| Automotive | Companies test automotive parts or products such as tires, seals, gaskets, etc. | ||
| Battery / Energy Products | Companies test energy storage or generation products such as battery parts, fuel cells, photovoltaic power supplies, and generators. | ||
| Building and Construction | Companies test building and construction components, products, equipment, facilities, buildings, installations, repairs, and other services. | ||
| Coatings / Paint | Companies test the qualities of coatings and paints. | ||
| Combustion Equipment | Companies test gas, oil, and solid fuel-powered equipment. | ||
| Electrical Distribution | Companies test electrical power distribution parts and products such as circuit breakers, busbars, switch gears, electrical boxes or enclosures, panel boards, power cords, plugs and receptacles. | ||
| Electronics | Microelectronics or semiconductor testing includes evaluation of semiconductor wafers, packaged dies or integrated circuits (ICs). Electronics testing includes evaluation of electronic assemblies, passive devices, printed circuit boards (PCBs), power electronics modules, commercial audio/visual (AV) devices and other specialty electronic products. | ||
| Food and Beverage | Companies test food or beverage products. This includes the testing of commercial and industrial food equipment for preparation, cooking and refrigeration, as well as food or beverage products. | ||
| Hazardous Location Equipment | Companies test equipment or products designed for use in locations where hazardous situations are expected. These include devices designed to withstand explosions and exposure to fumes and radiation. | ||
| Health Care / Medical | Companies test health care equipment and medical devices. | ||
| HVAC, Plumbing and Lighting | Companies test test plumbing and lighting fixtures, as well as heating, cooling, and ventilation (HVAC) products or equipment. | ||
| Hydraulics / Pneumatics | Companies test hydraulic or pneumatic parts and products such as motors, tools, cylinders, compressors, hose, tube, and fittings. | ||
| Industrial / Machinery | Companies test general industrial equipment and machinery. | ||
| Instrument and Sensors / Laboratory | Companies test instruments, sensors and laboratory equipment. | ||
| Marine | Companies test products for use in marine environments. | ||
| Materials | Companies test the strengths and qualities of materials. | ||
| Motors and Control Systems | Companies test motors, motor drives, motion controllers, and control systems. | ||
| Nuclear / Utility | Companies test parts, products, capital equipment, or facilities used in the nuclear or utility industries. | ||
| Piping / Pressure Vessels | Companies inspect, test or evaluate piping, tubing, pressure vessels, reactors, boilers, and other pressurized components and systems. | ||
| RF and Wireless / IT and Telecom | Companies test radio frequency (RF) and wireless products, or information technology (IT) and telecommunications equipment. | ||
| Valves / Pumps | Companies test valves or pumps. | ||
| Welding and Fabrication | Companies test welded and fabricated parts and products, assemblies, and equipment. | ||
| Specialty / Other | Other unlisted industry applications. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||