Help with Edge Connectors specifications:
Connector Type
Back to Top
|
|
| ||
| Connector Type | |||
| Your choices are... | |||
| AdvancedTCA | Advanced telecom computing architecture or AdvancedTCA (ATCA) connectors are used to connect or interface AdvancedTCA devices and boards to systems or motherboards. | ||
| CompactPCI | CompactPCI (cPCI) connectors are used to connect or interface CompactPCI devices and boards to systems or motherboards. | ||
| MicroTCA | MicroTCA is a bus and protocol system that is based on the AdvancedMC mezzanine card standard. MicroTCA allows the AdvancedMC card to be plugged directly into the MicroTCA backplane. This means that the AdvancedMC card can be used without a carrier card. This is not the case for the AdvancedTCA (ATCA) system however, which needs an AdvancedMC carrier card to connect the modules. | ||
| Other | Other unlisted, specialized or proprietary connector. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Performance
The maximum current or maximum voltage defined by an approval organization may differ from the supplier's maximums. In many cases, the product can be used safely at an unapproved level. Check with the supplier for specific usage details.
Back to Top
|
|
| ||
| Contact Pitch | The contact pitch is the distance between pins in the connector. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Number of Contacts | The number of contacts is the number of conductive elements that mate with a corresponding element to provide an electrical path. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Voltage Rating | Voltage rating is the maximum operating voltage. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Current Rating | Current rating is the maximum, recommended, continuous flow of electrical current. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Specifications
Back to Top
|
|
| ||
| Geometry | |||
| Your choices are... | |||
| Straight | The connector does not bend. | ||
| Right Angle | The connector is bent at a right angle. | ||
| Other | Other unlisted geometry. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||