Help with Environmental Exposure (Climatics) Testing Services specifications:
Capabilities
Back to Top
|
|
| ||
| Capabilities | |||
| Your choices are... | |||
| Component / Product Testing | Inspection or testing services for existing in-service or newly fabricated products such as non-destructive testing (NDT), visual inspection, chemical analysis or structural material testing. | ||
| Component / Product Comparisons | The supplier offers product comparison testing services. | ||
| Certification / Qualification | The supplier offers product certification services | ||
| Consulting / Training | Company offers training and consulting related to testing, inspection, test methods or techniques, regulations, regulatory impact, and/or the registration process. | ||
| Engineering Verification Testing | The supplier offers engineering verification testing including basic Functional tests, parametric measurements, and specification verification. | ||
| Evaluation and Analysis | The supplier offers evaluation and analysis of products. | ||
| In-Process In-Line Testing | The supplier offers in-process or in-line testing services so the product can be tested in its functional environment. | ||
| Performance Testing | The supplier offers performance testing. Testing conducted to evaluate the compliance of a system or component with specified performance requirements. | ||
| Reliability / Robustness | The supplier offers reliability or robustness testing. Generally, reliability or robustness is a measure of a system's invulnerability to potentially corrupting influences. This has a special importance when components of a system fail. | ||
| Test Development | The supplier offers customized test development services to test custom or proprietary parts. | ||
| Test Fixtures / Equipment | Design and fabrication or test fixtures, test equipment or test facilities for specific applications. | ||
| Test Panel / Sample Prep | Design and fabrication of test sample or test panels for testing or simulation of products such as paints, coating, lubricants or materials where testing of a complete part or product is unproductive or not feasible. | ||
| Specialty / Other | Other unlisted capabilities. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Materials
Back to Top
|
|
| ||
| Forms Tested | |||
| Your choices are... | |||
| Components / Parts | Company evaluates, provides testing or related services at the component or part level. | ||
| Products (Equipment / Devices) | Company evaluates, provides testing or related services at the finished product level. | ||
| Samples / Materials | Company evaluates, provides testing or related services for test panels, samples taken from a part, product, or facility; or material to be fabricated into a part or product. | ||
| Other | Company provides testing or related services at an unlisted or specialized level or form factor. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Services
Back to Top
|
|
| ||
| Test Services Offered | |||
| Your choices are... | |||
| Accidents / LOCA | Simulation of accidents in power plants or equipment such as loss of coolant accidents (LOCA). | ||
| Erosion (Blowing Sand) | Company tests samples by exposing them to blowing sand or streams of abrasive particles in a liquid. | ||
| Chemical Compatibility Testing | The supplier offers chemical compatibility testing including decomposition, degradation, and penetration. | ||
| Corrosion Testing / Chemical Exposure | The supplier offers corrosion testing or chemical exposure testing. Corrosion is the chemical or electrochemical reaction between a material, usually a metal, and its environment that produces a deterioration of the material and its properties. The supplier offers chemical exposure testing to test for chemical compatibility including decomposition, degradation, and penetration. | ||
| Flow / Pressure Testing | Pressure and flow testing includes pressurized liquid or gas exposure, hydrostatic burst tests, flow tests and evaluation of thermal (icing)effects on fluid systems. Pressure and flow tests are commonly used to evaluate hydraulic, pneumatic or gas handling equipment. | ||
| Fungus / Biofouling | Testing products or components to determine resistance to fungus growth or biofouling. | ||
| Humidity | Company tests the effects of humidity on products and components. | ||
| Radiation Exposure (Hard) | Radiation testing include the exposure of parts, products or samples to x-rays, solar radiation, alpha or beta particle radiation, gamma rays or other types of radiation. | ||
| Seismic / NEBS Testing | The supplier offers seismic or NEBS testing. A test in which the anchor is subjected to load cycles of varying magnitude and frequency for the purpose of simulating a seismic event. | ||
| Stress Screening / HASS | Stress screening or highly accelerated stress screening (HASS) uses vibration or dynamic and thermal stress limits to quickly verify the suitability of production products or components. The results from HALT testing are used to set test limits for production screening or HASS tests. The knowledge the operating and destruct (where possible) limits from HALT testing allow higher climatic and mechanical stimuli resulting in shorter test times in HASS. | ||
| Thermal Cycling / Shock | The supplier offers thermal cycling or thermal shock testing services. Repeated hot and cold cycles (thermal cycling) or rapid temperature changes (thermal shock) can result in high level of cyclic stress due to thermal expansion. | ||
| Transportation Test | Testing designed to simulate the shipping, handling or freighting of packages, parts or products. | ||
| UV Exposure (Weathering / Solar Radiation) | Company exposes products or components to simulated solar radiation or weathering. Ultraviolet (UV) radiation can damage certain plastic materials and coatings. | ||
| Vacuum / Decompression (Altitude Simulation) | Company simulates exposure to a vacuum atmosphere or to explosive decompression. Company performs simulations of high altitude conditions to test products that need to function in environments with extreme temperatures and low levels of oxygen. | ||
| Wind & Rain / Icing Simulation | Testing designed to simulate the exposure of packages, parts or products to rain, wind, snow, humidity or other weather and climatic conditions. | ||
| Specialty / Other | Other unlisted specialty services. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
| Accelerated (HALT / HASS)? | Accelerated testing and screening includes highly accelerated life testing (HALT) and highly accelerated stress screening (HASS). The results from HALT testing are used to set test limits for production screening or HASS tests. The operating and/or destruct limits derived from HALT testing allows the use of higher climatic and mechanical stimuli, resulting in shorter test times in HASS compared to conventional stress testing. HALT is a process developed to uncover design defects and weaknesses in electronic and mechanical assemblies using vibration testing, combined with rapid high and low temperature changes. HALT addresses reliability issues at an early stage in product development, offering significant advantages over traditional techniques. | ||
| Search Logic: | "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice. | ||
| Combined Environments / Conditions? | Company tests using a combination of environments or conditions such as vibration and humidity, or sine and random vibration. | ||
| Search Logic: | "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice. | ||
| Life Testing (HALT)? | The supplier offers aging or life testing services. HALT is a process developed to uncover design defects and weaknesses in electronic and mechanical assemblies using vibration testing, combined with rapid high and low temperature changes. HALT addresses reliability issues at an early stage in product development, offering significant advantages over traditional techniques. | ||
| Search Logic: | "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice. | ||
Industry
Back to Top
|
|
| ||
| Industry Applications: | |||
| Your choices are... | |||
| Aerospace / Avionics | The supplier offers testing of aerospace and avionics products. | ||
| Appliances | The supplier offers testing of commercial appliances. | ||
| Automotive | The supplier offers testing of automotive parts such as tires, seals, gaskets, etc. | ||
| Building & Construction | The supplier offers testing of building products. | ||
| Battery / Energy Products | The supplier offers testing of energy storage or generation products such as or parts of batteries, fuel cells, photovoltaic power supplies, generators. | ||
| Coatings / Paint | Company tests the qualities of coatings and paints. | ||
| Electrical / Electronics | Supplier has the capability to test electrical equipment or electronic products. Electronics products can include printed circuit boards, IC chips or microprocessors and passive components. End user electrical utilization equipment is defined as electrical power equipment, which is or can be connected to the AC electrical power distribution system. The interface between electrical utilization equipment and the AC power distribution system is defined as the electrical connection point--switchboard, electrical panel board, or wall outlet--between the two. | ||
| Food / Drugs | The supplier offers testing of food and drug products. | ||
| Health Care / Medical | The supplier offers testing of health care equipment and medical devices. | ||
| HVAC | The supplier offers testing of heating, cooling, and ventilation equipment. | ||
| Instruments / Sensors | The supplier offers testing of instrument sensors. | ||
| Marine | The supplier offers testing of marine products. | ||
| Materials | The supplier offers testing of materials. | ||
| Nuclear / Utility | Company tests parts, products, capital equipment or facilities used in the nuclear or utility industries. | ||
| Paper / Plastic Packaging | The supplier offers testing of packaging products. | ||
| RF / Wireless Products | The supplier offers testing of radio frequency (RF) and wireless products. | ||
| Semiconductors / IC Packages | The supplier offers testing of semiconductors and IC packages. | ||
| Specialty / Other | Other unlisted product types. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||