Fill out as many options as you want. Click "Run Search Filter" at any time.

Shielding Product:

Form Factor / Shape:

Photomultiplier Tube Shield:

Conduit Diameter:

Foil / Sheet Thickness:

Help with Magnetic Shielding specifications:

Product Description
   Shielding Product      Shielding products for applications requiring a reduction or elimination of interference from magnetic fields.
   Your choices are...         
   CRT Monitor Shield       CRT monitor shields are used to prevent image disturbances or monitor "jitter."  They are five-sided boxes constructed of special alloys that protect the monitor from external magnetic fields. 
   PMT Shield       Photomultiplier tube (PMT) shields are designed to protect photomultiplier tubes that are exposed to magnetic fields.  Shields should be sized to allow an air gap between the shield and the base of the photomultiplier tube. 
   Zero Gauss Chamber       Zero Gauss chambers are constructed of magnetic shielding material and provide a workspace with an extremely low magnetic field.  Almost any enclosed geometry can be used as a zero Gauss chamber.  Cylindrical chambers are one of the most effective geometries for shielding a confined space. 
   Wire / Cable       Wire or cable made for applications requiring high permeability, low coercive forces and ferromagnetic properties.  Example applications include strain gages, thermocouples and piezoelectric transducers. 
   Conduit / Sleeving       Flexible conduit or sleeving for cables and wires requiring high permeability magnetic shielding. 
   Custom       Custom or nonstandard application. 
   Cable Shielding / Shielded Braiding       A cable shield is applied by braiding bunches of copper strands called picks around a conductor. 
   Other       Other, unlisted, or proprietary magnetic shielding product. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Form Factor / Shape      Material for use in the reduction or elimination of interference due to magnetic fields.
   Your choices are...         
   Foil / Sheet       Foils are magnetic shielding material ranging from .002 to .010 inches (.051 to .254 mm) in thickness.  Foil provides an effective and inexpensive method of shielding.  Sheets are magnetic shielding material ranging from .014 to .062 inches (.356 to 1.58 mm) in thickness. 
   Plate       Plates manufactured of magnetic shielding material, usually .125 inches or more in thickness. 
   Round Bar       Round bar stock manufactured from magnetic shielding material. 
   Tubing       Tubing manufactured from magnetic shielding material. 
   Lab / Sample Kit       A lab, or sample kit, contains samples of magnetic shielding material (such as foil and sheets of different thickness).  They are intended for experimental use for solving magnetic interference design problems. 
   Other       Other, unlisted, or proprietary forms of raw material. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Specifications
   CRT Shield      Magnetic shields designed for standard CRT monitor sizes.
   Your choices are...         
   17"         
   19"         
   21"         
   Other         
   Search Logic:      Products with the selected attribute will be returned as matches. Leaving or selecting "No Preference" will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Photomultiplier Tube Shield       Enter the diameter for round photomultiplier tubes and the cross section width for square tubes. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Conduit Diameter       The diameter of the conduit. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Foil / Sheet Thickness      The following are standard thickness values for magnetic shielding foils and sheets.
   Your choices are...         
   0.002"         
   0.004"         
   0.006"         
   0.010"         
   0.014"         
   0.020"         
   0.025"         
   0.030"         
   0.040"         
   0.050"         
   0.062"         
   0.095"         
   Other       Other, unlisted thickness. 
   Search Logic:      Products with the selected attribute will be returned as matches. Leaving or selecting "No Preference" will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Announcements
Quantaflex Printed Electronics Inc.
Hammond Manufacturing Company Inc.