Fill out as many options as you want. Click "Run Search Filter" at any time.

Connector Type:

Gender:

Geometry:

Number of Contacts:

#

Help with Centronics Connectors specifications:

Connector Type
   Connector Type       
   Your choices are...         
   IEEE 1284 Connectors       IEEE 1284 connectors use a parallel port protocol. Three connectors conform to the IEEE 1284 standard: 1284 Type A (25-pin DB-25 connectors), 1284 Type B (full-size Centronics connectors) and 1284 Type C (half-size Centronics connectors). 
   SCSI Connector       Small computer system interface (SCSI) connectors are used to connect peripherals to computers. These connectors are parallel devices. 
   Other       Other unlisted, specialized or proprietary connector. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Specifications
   Gender       
   Your choices are...         
   Male / Plug       Male connectors or plugs are often referred to as header or free connectors. In coaxial RF connectors, the plug is normally the movable portion and is usually attached to a cable or removable sub-assembly. In shell-type, multiple-contact connectors, the plug usually contains the socket contacts and is mounted on the "hot" (rack) side of the system. Plugs mate with receptacles, jacks, outlets, etc. 
   Female / Jack       Female connectors or jacks are connecting devices into which plugs are inserted to make circuit connections. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Geometry       
   Your choices are...         
   Straight       The connector does not bend. 
   Right Angle       The connector is bent at a right angle. 
   Other       Other unlisted geometry. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Performance The maximum current or maximum voltage defined by an approval organization may differ from the supplier's maximums. In many cases, the product can be used safely at an unapproved level. Check with the supplier for specific usage details.
   Number of Contacts       The number of contacts is the number of conductive elements that mate with a corresponding element to provide an electrical path. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Product Announcements
E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.