Fill out as many options as you want. Click "Run Search Filter" at any time.

Turret Type:

Number of Indexing Positions:

Locking System:

Live Tools?

Bi-directional Indexing?

Thru Coolant System?

Help with Tool Turrets specifications:

Turret Type
   Turret Type       
   Your choices are...         
   Crown       Crown turrets have an indexing face and an axis of rotation that is angled to the turret’s mounting surface. They hold live tooling and are used in high performance, mass production machining. 
   Disc / Drum       Drum turrets have a flat, indexing face that is perpendicular to the turret's mounting surface. They can hold live or static tools.  
   Vertical / Head       Vertical turrets or head turrets have a vertical indexing axis, typically with 4 or 6 positions. 
   Other       Other unlisted, specialized, or proprietary tool turret types. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Number of Indexing Positions
   Number of Indexing Positions       
   Your choices are...         
   4       Tool turrets have have four indexing positions. 
   6       Tool turrets have six indexing positions. 
   8       Tool turrets have eight indexing positions. 
   10       Tool turrets have 10 indexing positions. 
   12       Tool turrets have 12 indexing positions. 
   16       Tool turrets have 16 indexing positions. 
   Other       Other, unlisted number of indexing positions. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Turret Drive
   Turret Drive       
   Your choices are...         
   AC Motor       The turret's indexing drive is an AC motor. 
   Hydraulic Motor       The turret's indexing drive is a hydraulic motor. 
   Manual       The tool turret is indexed manually. 
   Servomotor       The turret's indexing drive is a servomotor. 
   Stepper Motor       The turret's indexing drive is a stepper motor. 
   Other       Other, unlisted turret drive type. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Locking System
   Locking System       
   Your choices are...         
   Pneumatic / Electro-pneumatic       Turrets have a pneumatic or electro-pneumatic locking system. 
   Electromechanical       Turrets have an electromechanical locking system. 
   Hydraulic / Hydro-mechanical       Turrets have a hydraulic or hydro-mechanical locking system. 
   Mechanical       Turrets have a mechanical locking system. 
   Other       Other, unlisted locking systems. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Tool Capacity
   Tool Capacity       
   Your choices are...         
   .500"       Turrets can mount .500" tooling. 
   .625"       Turrets can mount .625" tooling. 
   .750"       Turrets can mount .750" tooling. 
   1.000"       Turrets can mount 1.000" tooling. 
   1.250"       Turrets can mount 1.250" tooling. 
   1.500"       Turrets can mount 1.500" tooling. 
   12 mm       Turrets can mount 12-mm tooling. 
   16 mm       Turrets can mount 16-mm tooling. 
   20 mm       Turrets can mount 20-mm tooling. 
   25 mm       Turrets can mount 25-mm tooling. 
   30 mm       Turrets can mount 30-mm tooling. 
   32 mm       Turrets can mount 32-mm tooling. 
   35 mm       Turrets can mount 35-mm tooling. 
   40 mm       Turrets can mount 40-mm tooling. 
   50 mm       Turrets can mount 50-mm tooling. 
   60 mm       Turrets can mount 60-mm tooling. 
   Other       Other, unlisted tool size capacities. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Features
   Live Tools       Turrets can support live tooling, a term applied to tools (such as drills) that are driven or rotated.  
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
   Bi-directional Indexing       Turrets can index in both clockwise and counterclockwise directions. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
   Thru Coolant System       Turrets have internal passages to deliver coolant to the tooling. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
Back to Top
Product Announcements
Suntech Applied Materials (Hefei) Co.,Ltd