Fill out as many options as you want. Click "Run Search Filter" at any time.

Protective Packaging / Dunnage:

Material:

Load Rating:

Maximum Dimension:

Features:

Help with Protective Packaging specifications:

Protective Packaging / Dunnage
           
   Your choices are...         
   Air Pillow       Air pillows are inflated air packets that are used to cushion and/or secure fragile products and materials. 
   Angle / Edge Board       Angle board or edge board is a channel-like product designed to protect the corners and edges of products and materials during transport. 
   Bubble Wrap / Foam Packaging       Bubble wrap and foam packaging can be used to cushion and/or secure fragile products and materials during transport. 
   Partition       Container partitions subdivide packaging as to orient product or material during transport. 
   Corner Block       Corner blocks are designed to protect the corners of products and materials during transport. 
   Corrugated Wrap       Corrugated wrap is a sponge-like, paperboard product that is used to secure and cushion fragile or delicate products and materials during transport. 
   Cradle       Cradles or roll cradles are designed to secure cylindrical objects and prevent them from moving or rolling during transport. 
   Dunnage Bag       Dunnage bags are used to stabilize and brace products during transport. The bag is inflated as to fill empty space and secures the load. 
   Foam-in-Place       Foam-in-place systems dispense foam between liners and in doing so encapsulate the product to be transported. 
   Packaging Insert       Inserts are used to fill empty space, complete the package housing, and secure product and material during transport. 
   Molded Packaging       Molded packaging is molded to fit contours or shape of the product or material being transported. 
   Packing Peanuts / Loose Fill       Packaging peanuts and loose fill products are designed to surround, cushion, and protect products and materials during transport. 
   Panel / Sheeting       Wood panels or corrugated sheeting can be used as dividers or as a way to segregate your load and dampen collisions. 
   Tray       Trays are used to unitize products while adding top-to-bottom protection of the product being transported. 
   Void Filler       Void fillers are used to fill empty space and prevent products in transport from colliding with each other. 
   Specialty / Other       Other unlisted, specialized, or proprietary protective packaging or dunnage. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Material
           
   Your choices are...         
   Fabric / Cloth       Fabric/ cloth Includes fabrics such as cotton, canvas, and synthetic fabrics. 
   Foam       Foam is a lightweight material resulting from the introduction of gas bubbles into a polymer.  Result is a cellular product that has good insulating as well as good impact resistance.  
   Metal       Metals and metal alloys exhibit high temperature and pressure design capabilities. 
   Paperboard       Paperboard has a high basis weight and a high density. It is produced in multiple layers on a cylindrical machine. 
   Paper       Paper is a material made of cellulose pulp. 
   Plastic       Plastic includes any of numerous organic, synthetic, or processed materials that are mostly thermoplastic or thermosetting polymers of high molecular weight and that can be made into objects, films, or filaments. 
   Wood       Wood is naturally grown products of trees.  
   Rubber / Elastomer       Natural or synthetic rubbers or elastomers can include silicone that is chemically treated to increase its useful features, such as toughness and resistance to wear. These compounds are used in tires, electrical insulation, and waterproof materials. 
   Specialty / Other       Other unlisted, specialized, or proprietary material. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Specifications
   Load Rating       Load rating is the maximum load that the product or material can support. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Maximum Dimension       The largest dimension or cross section of the product or material. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Features
           
   Your choices are...         
   Biodegradable       Biodegradable products are typically organic in nature and by definition are broken down or decomposed by other living organisms. 
   Disposable       Disposable packaging or dunnage is an inexpensive consumable that is designed for one time use. 
   Electrical Insulation / Dielectric       Dielectric materials are used to form a barrier or isolator between electrical or electronic components. 
   Thermal Insulation / Fireproofing       Thermal insulation prevents the passage of extreme heat from one location to another. Fireproofing prevents flame ignition or mitigates the spread of flames. 
   Inflatable       Inflatable products require an air supply used to inflate packaging material before use. 
   Moisture / Vapor Barrier       Vapor barrier materials can block the transmission or permeation of moisture or vapor. 
   Recyclable       After its intended use, the dunnage or protective packaging is suitable for repulping, material processing or use in making new product. 
   Returnable / Reusable       Returnable or reusable dunnage or protective packaging is designed for wear resistance and may be reused or returned to the supplier. 
   Shock / Vibration Dampening       Products are designed for providing shock or vibration dampening functions. 
   UV / Weather Resistant       Weather resistant products are suitable for outdoor use and resistant to ultraviolet (UV) light, cold, heat, water or other weather conditions. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Announcements
Ellsworth Adhesives
All Packaging Machinery Corporation