Category: Sensor Chips
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About




We design and manufacture piezoresistive pressure sensors (a type of MEMS) that measure pressure from 0 to 15,000 psi in sensing environments from -40 to 150 °C. Our sensors are available in absolute, gage, vacuum, and differential configurations.

We also design and manufacture packaged pressure sensors for integration into the various applications of our customers. Some examples of our packaged sensors are the fully compensated TR Series, ideal for mass production in the automotive industry; the passively compensated BP Series, ideal for the room-temperature environment of medical devices; and the uncompensated RS Series, ideal for soldering and later calibrating on a control board.

In addition to our standard products designed for various applications, we also customize products to meet the specific needs of our customers (e.g., sensitivity, resistance, calibration). If the requirements are feasible and the NRE payment is sufficient, we will work closely with those customers who require a customized sensor.

Having a fab on site allows us to ensure high quality. All of our products are RoHS and REACH compliant and AEC-Q100 compliant. But even if issues do arise, we are committed to quality and customer service. We will provide our customers with solutions.

Products
Applications
Documents
About

Supplier Directory Categories

Merit Sensor Systems is also listed in these categories:

Technical Articles

Application: Medical Inflation Device - Pressure Sensor (Pressure Sensing) Merit Sensors was developed as a result of the need for a sensor for a new medical device... (View Full Article)
Blood-Pressure Monitoring During the COVID-19 Pandemic (Pressure Sensing) As a result of the COVID-19 pandemic, many people have been in hospitals under critical care this year. These patients require beat-to-beat blood-pressure monitoring, which helps clinicians see... (View Full Article)