MODEL WT40 BENCH WIRE TWISTER FROM ERASER CO.
News from Eraser Company, Inc.
11/01/2011Syracuse, New York – November 01, 2011 – Eraser's Model WT40 Automatic Bench Wire Twister is used for twisting two or more wires at lengths up to 20 feet. The unit can twist together several small plain or terminated wires and is programmable to a desired number of twists per inch. The maximum material bundle should not exceed an equivalent of three 14 AWG (1.63mmø) insulated wires and twisting speeds are variable from 0 to 26 turns per second. The WT40 utilizes a custom holding/clamping device made to specifications individual to each application.
The Eraser Company, Inc., celebrating its 100th anniversary in business, manufactures a wide range of industrial products including wire, cable and tubing cutters, wire and cable strippers, wire twisters, wire brush wheels, dereelers, infrared heating equipment, measuring tools, and fybRglass® erasers. The company is ISO 9001:2008 certified. The company offers Free E.S.P. (Eraser Sample Program). Send a 10-20 foot sample of your material and Eraser will recommend the best solution for your processing needs from its line of more than 200 products. For unique processing needs, Eraser will custom design a solution for you. For more information on Eraser's entire product line visit www.eraser.com or call 315-454-3237.