maxon medical receives ISO 13485 certification
News from maxon
01/26/2009maxon motor’s “maxon medical” business unit, which supplies high-precision microdrives smaller than 10 mm diameters for the medical technology sector, received certification under the ISO 13485 medical standard, confirming the high reliability and safety of all its microdrives.
maxon medical’s precision motors, with diameters of 10 mm and less, can be used wherever high performance is required in a very small space. In medical technology, maxon medical services markets such as diagnostics, therapy, surgery, prosthetics, laboratory technology, dental technology and pharmaceutics which place high demands on product quality and reliability.
maxon medical focuses closely on the medical industry’s quality and service requirements. The latest standards and international norms are a fixed element of all company processes and are being continuously improved.
The ISO 13485 certification confirms that maxon medical meets the fundamental requirements of the medical technology sector. All processes and procedures are documented to guarantee traceability, for safety and reliability in the use of drives are our top priorities at maxon medical.
Back to News for maxon