Announcements
Cross-Linked Polyethylene Foam:
Cross-linked Polyethylene Foam has good thermal insulating properties and excellent chemical resistant properties that make it suitable for a wide range of applications. Other characteristics include a smooth surface, excellent consistency, gauge control, high temperature resistance and low water absorption.
(read more)This material has the same product features as natural open cell sponge and performs well within petroleum-based applications.
(read more)Cloth Inserted rubber (SBR, Neoprene, EPDM, Buna-N) is a rubber sheet with a polyester, nylon, cotton, or fiberglass fabric impregnated in the rubber. This material improves stability in flanged gasket applications under high compression loads.
(read more)Closed Cell PVC:
Closed Cell PVC / Nitrile sponge combines superior absorbing properties and good chemical resistance. This material is designed for applications where temperatures can range between -40°C to 93.3°C (-40° F to + 200° F).
(read more)As a world leader in gasket fabrication, ACRO's expertise and manufacturing capabilities enables us to provide our customers a complete custom sealing solution that both enhances product quality and performance, with service to match.
(read more)Acro carries a wide variety of material to support global customers and their rapidly changing product demands. Here are the rubber options:
- EPDM Rubber
- Butyl
- Chlorosulphonated Polyethylene
- Natural Rubber
- Polychloroprene (Neoprene)
- Silicone (and fluorosilicone) Rubber
- Styrene Butadiene Rubber (SBR)
- Nitrile...
As a world leader in gasket fabrication, ACRO's expertise and manufacturing capabilities enables us to provide our customers a complete custom sealing solution that both enhances product quality and performance, with service to match.
(read more)OEM Gasket Fabrication and Custom Gasket Fabrication The ACRO INDUSTRIES Gasket Manufacturing Process is designed to be a collaborative bridge between designers and engineers and the gasket manufacturing team when preparing to manufacture gaskets. Completion of this Process gives designers and engineers accelerated feedback on questions and quotes from ACRO INDUSTRIES. Learn About our...
(read more)Closed Cell Blended Sponge Rubber (EPDM/SBR/Neoprene Blend):
Used as a general purpose sponge gasket that is resistant to ozone, sunlight, and oxidation. It offers temperature operating ranges of -40°C to 82.2°C (-40° F to + 180° F).
(read more)Closed Cell PVC:
Closed Cell PVC / Nitrile sponge combines superior absorbing properties and good chemical resistance. This material is designed for applications where temperatures can range between -40°C to 93.3°C (-40° F to + 200° F).
(read more)Closed Cell Nitrile (Buna-N) is an excellent gasket material for applications that require fuel, oil and UV resistance. This material also performs well in petroleum-based applications. Temperature operating ranges of -37.2°C to 82.2°C (-35° F to + 180° F).
(read more)EPDM (Ethylene Propylene Diene Monomer) closed cell sponge rubber material offers excellent resistance to ozone and oxidation. It also provides good aging properties and compressibility. This material is used in a variety of outdoor applications such as weatherproofing or electrical enclosures. Temperatures ranges: -51.1°C to 98.9°C (–60° F to 210° F).
(read more)Rapid Part Prototyping
No tooling requirements help designers and engineers move quickly from design to production quantities to meet their “speed to market “ objectives. Our flash cutting process can quickly turn out prototype parts for testing:
- Customer design on a CAD file downloaded.
- ACRO INDUSTRIES produces prototype or sample for immediate testi...
(read more)For superior custom sealing solutions that enhance product quality and performance, with service to match –
look to ACRO INDUSTRIES.
Rapid Part Prototyping
No tooling requirements help designers and engineers move quickly from design to production quantities to meet their “speed to market “ objectives. Our flash cutting process can quickly turn out prototype parts for testing:
- Customer design on a CAD file downloaded.
- ACRO INDUSTRIES produces prototype or sample for immediate testi...
(read more)- Optimal material utilization with advanced yielding technology to maximize production efficiencies and control costs. The software provides for optimization of layouts and shape within shape cutting.
- Rapid prototyping and samples
- Faster turnaround time for customer parts and products
- The knife cutting table can cut materials up to 1 inch in thickne...
For superior custom sealing solutions that enhance product quality and performance, with service to match – look to ACRO
(read more)Cross-linked Polyethylene Foam has good thermal insulating properties and excellent chemical resistant properties that make it suitable for a wide range of applications. Other characteristics include a smooth surface, excellent consistency, gauge control, high temperature resistance and low water absorption.
(read more)Ethylene Propylene Diene Monomer (EPDM) rubber has excellent resistance to ozone, sun and oxygen. Peroxide cured EPDM can be used in applications where temperature ranges from -53ºC to 150ºC (-65F to 302F). Available in Economy grade, High grade and Peroxide Cure grades - Durometer ranges from 40-80.
Trade names - Dutral*, Nordel®, Vistalon*
(read more)Acro Manufacturing Industries Ltd. offers a variety of value added services to help complete your project.
Services and Value Added Manufacturing Services:
-Our Just In-Time Delivery Scheduling is available to minimize your inventory and warehouse needs and save money for you
-Design Assistance
-Reverse Engineering: if a blueprint or technical drawing cannot b...
(read more)We die cut, vulcanize, hand build and fabricate all types of compressed,
elastomeric, fiber and textile materials.
As a die cutter and fabricator, ACRO INDUSTRIES expertise and manufacturing capabilities have been applied to a wide range of products.
Typical gasket seal applications include: fluids, such as petroleum, oil, water and distillates; ambient and pres...
(read more)DIE CUTTING allows you to cut a number of different materials into shapes and designs leaving an extended liner whereas FLASH CUTTING uses a machine that holds a blade in place while accurately and cleanly cut through the production material with exact measurements. FLASH CUTTING is suitable for projects that require rapid prototyping and aesthetically perfect parts
(read more)Typical Product Applications:
- Motors
- Truck and automobile lighting
- Transmission, speed changers, high speed drive
- Electrical equipment for internal combustion engines, starter, generators and switches
- Internal combustion engine accessories-carburet
or, water pump, muffler, transmission - Automotive and truck body and tr...
As a world leader in gasket fabrication, ACRO's expertise and manufacturing capabilities enables us to provide our customers a complete custom sealing solution that both enhances product quality and performance, with service to match.
OEM companies involved in Construction, Electronics, Infrastructure, Commercial/Industria
- Optimal material utilization with advanced yielding technology to maximize production efficiencies and control costs. The software provides for optimization of layouts and shape within shape cutting.
- Rapid prototyping and samples
- Faster turnaround time for customer parts and products
- The knife cutting table can cut materials up to 1 inch in thickness
-...
(read more)M.R.O. - Gaskets Maintenance Repair Orders are an important part of our gasket business. Whether it's a Power Plant, Food Processor, Steel Mill or Hotel Boiler Rooms that need standard flange or special gaskets fast...we have the solution!
Often processing or manufacturing equipment needs a replacement gasket and quick. We have the tools and equipment to make them in our plant. We...
(read more)Ethylene Propylene Diene Monomer (EPDM) rubber has excellent resistance to ozone, sun and oxygen.
(read more)Cross-linked Polyethylene Foam has good thermal insulating properties and excellent chemical resistant properties.
(read more)