Announcements
High-Performance DRAM Memory Chip for Reliable Data Processing
(read more)Explore the high-performance DDR SDRAM D3LB designed for data centers, enhancing data processing efficiency and stability.
(read more)Unlock Efficiency with ACME Chip's S912ZVCA19F0MLF MCU. We're your partners for space-efficient, cost-effective solutions.
(read more)Integrated Circuits (ICs) - Inductors (SMD)
(read more)Explore the versatile 2594M-ADJ AC-DC Converter for efficient power regulation in various applications.
(read more)Empower Your Projects with Advanced Features and High Efficiency
(read more)Integrated Circuits (ICs) - Audio Interface ICs -- AD1836AAS
(read more)Integrated Circuits (ICs) - ADC/DAC - Specialized
Product Information:
- Manufacturer: Analog Devices, Inc.
- Manufacturer Part Number: AD1877JR
- Product Category: Analog-to-Digital Converter (ADC) Chips
Integrated Circuits (ICs) - RJ45 Transformer
Specifications
Manufacturer: Bourns, Inc. Manufacturer Part Number: M915 Product Category: Board Mount Transformers Package Type: Surface Mount
(read more)Voltage Comparator
Specifications
Manufacturer: Texas Instruments Manufacturer Part Number :JL111BGA Product Category: Analog Comparators VOS: 3 millivolts Operating Temperature: -55 to 125 C (-67 to 257 F) Logic Output:Open Drain; Open-collector, Open-drain
(read more)Robust Over-Voltage and Over-Current Protection for Enhanced System Reliability
(read more)CMOS 7-Stage Ripple-Carry Binary Counter/Divider
Specifications
Manufacturer: Texas Instruments Manufacturer Part Number: CD4024BF3A Product Category: Logic Dividers Supply Voltage: 18 V Logic Family:CMOS
(read more)Streamlined Card Edge Connector Adapter
Enhance your electronic projects with the KF2410500000G adapter, designed for seamless integration into card edge connector setups. With its free-hanging, in-line mounting type, this adapter ensures easy installation and reliable connectivity.
Integrated Circuits (ICs) - RF Connectors / Coaxial Connectors
Specifications
Manufacturer: Bosch Sensortec GmbH Manufacturer Part Number: MA28 Product Category: Coaxial Connectors
(read more)Integrated Circuits (ICs) - Current Sensors
(read more)Integrated Circuits (ICs) - AC-DC Controllers & Regulators -- 3A0565 from Infineon Technologies AG
(read more)Integrated Circuits (ICs) - Ferrite Beads
(read more)BU108, provided by Acme Chip Technology Co., Limited, offers an efficient rectification solution for your circuitry needs.
(read more)The FT 6000 family of Smart Transceivers is the next-generation system-on-chips for modernizing and consolidating smart control networks. It is a key product in Echelon’s IzoT™ platform — the most comprehensive and open control networking platform for the Industrial Internet of Things (IIoT). It offers options for backward compatibility with LONWORKS® while adding n...
(read more)MK70FN1M0VMJ15 is a 32-bit Kinetis K70 Microcontroller with Graphic LCD control, based on ARM Cortex-M4 RISC architecture core operates at a maximum frequency of 150MHz.
(read more)High Speed Dual Comparator
Specifications
Manufacturer: Texas Instruments Manufacturer Part Number: LM119J-SMD Product Category: Amplifier and Comparator Chips Device Type: Comparators Operating Range: Military
(read more)Versatile Triac ICs for Precise Power Regulation
(read more)Integrated Circuits (ICs) - USB Connectors
Specifications
Manufacturer: Silergy Corp. Manufacturer Part Number: 205F Product Category: USB Connectors
(read more)The FTDI Chip FT232R is a USB to serial UART interface with optional clock generator output. Asynchronous and synchronous bit bang interface modes are also available. Together with EEPROM, clock circuit and USB resistors effectively makes it a "3 in 1" chip for some applications. The internally generated clock can be used to drive a microcontroller or external logic.
(read more)Reliable Bipolar RF Transistor with Impressive Specifications
(read more)Reliable PNP Transistor for RF Applications with Impressive Specifications
(read more)C2000™ 32-bit MCU with 90 MHz, FPU, 256 KB flash, 68 KB RAM
(read more)Integrated Circuits (ICs) - Zener Diodes
Specifications
Product Category:Zener Diodes
(read more)Integrated Circuits (ICs) - Battery Management ICs
(read more)Integrated Circuits (ICs) - Power Modules
Specifications
Product Category: IC Power Supplies
(read more)Versatile 80C52 Compatible Microcontroller with Advanced Features
(read more)