Announcements
Whether you’re working in design or quality in a Semiconductor application, you need a partner who understands your challenges and knows how to help you achieve your goals. Air Innovations supports customers within a variety of Semiconductor environments and applications. Our customers in the semiconductor industry are usually looking for environmental control in these areas...
... (read more)The Challenge:
Air Innovations was asked to design a Class I Division I environmental control system (ECU) to cool an electrical cabinet that houses several variable frequency drives for a large centrifuge machine.
The Solution:
An explosion-proof system was designed to integrate inside the client’s custom purged electrical cabinet...
(read more)IsolationAir® contamination control systems meet CDC guidelines for hospital isolation surge capacity. They perform the following critical functions:
- Remove airborne particles with HEPA filtration
- Sterilize airborne viruses and bacteria on the HEPA with UV light
- Either negative or positive pressure control (negative for quarantine)
- Isola...
Wine Guardian's ceiling mounted wine cooling units, by Air Innovations, are quiet, split wine conditioning systems that are ideal for small- to mid-size wine rooms with no room to install a traditional unit.
(read more)AdvancAir® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations.
(read more)Many original equipment manufacturers (OEMs) have specialized equipment or parts of their equipment that require special environmental conditions to operate or that process something requiring a controlled environment. Air Innovations solves challenges related to temperature control, humidity regulation, and filtration in a way that helps OEMs differentiate themselves from their competit...
(read more)When it comes to aerospace HVAC applications, we understand each solution is unique. Our solutions have showcased a broad range of capabilities including HEPA filtration, pressurization, humidification & dehumidification, and more. Whether customers need adjustable output temperatures over a broad potential temp range (45°-85°F / 7°-29.5°C) or precisely controlled tem...
(read more)The MyZone personal desk environment (model ME200) is a console management system that attaches to a personal work surface and combines environmental control, lighting control, and lift functions inside a single unit. The user can control these features with a non-fixed controller, which can be positioned anywhere on their desk.
(read more)The Challenge:
Custom ECU for Semiconductor Application
One of the biggest challenges in using lithography in high-volume semiconductor fabrication is photomask defectivity. A global supplier to the semiconductor and photomask making industries asked Air Innovations to create an environmental control unit (ECU) that could service...
(read more)Pharmaceutical Manufacturing: Explosion-Proof Air Conditioners
The Challenge:
Air Innovations’ Cleanroom Systems division was asked to design a Class I, Div I Enclosure.
The Solution:
We configured the explosion-proof air conditioner to provide once-thru air to a single LDCS-PRO coater.
(read more)SPECIALIZED DEW POINT AND HUMIDITY CONTROL SYSTEMS: ALL YOU NEED TO KNOW
(read more)Cleanrooms are needed in several industries and laboratories for a variety of reasons. Look to Air Innovations to keep medical or pharmaceutical products devoid of harmful pathogens that may increase the risk of infections for patients; semiconductor circuits can be made inoperable by submicron-size contaminate particles introduced during manufacturing...
(read more)AdvancAir® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations.
(read more)Many cleanrooms require a sophisticated environmental control unit (ECU) in order to achieve the needed temperature, humidity, filtration, and pressure specifications.
(read more)Air Innovations’ Sterile Storage Cabinet is the portable storage solution for your sterilized equipment. These units are designed to maintain sterile conditions following the sterilization of equipment. Sterile Storage Cabinets can be used in a variety of commercial applications ranging from hospitals to dentistry, and other private practices.
(read more)Humidity control is important across a broad spectrum of industries, applications, and processes. Adverse effects or even catastrophic outcomes are possible if humidity is not considered.
(read more)HEPAir® cleanroom HVAC units, which are available in horizontal modules, are the perfect solution for stable control of temperature, humidity, pressure and cleanliness. HEPAir integrated modular environmental control systems can be used in cleanrooms as well as in industrial and commercial applications such as computer rooms, laboratories, hospitals, facility additions, mini-environm...
(read more)The IsolationAir® Portable Total Contamination Control System quickly converts any standard room to an Airborne Infection Infection Isolation Room (AIIR). It is ideal for hospitals, extended care facilities, dental offices, and off-site surge space. Read more to learn how this system meets CDC guidelines for COVID-19 and other diseases.
(read more)Similar to all medical facilities, hospitals are subject to strict hygiene standards. These requirements and restrictions are aimed toward ensuring the health and well-being of all patients, facility employees, and visitors. They may include implementing rigorous cleaning schedules as well as integrating specialized equipment—e.g., HVAC systems—
(read more)