Announcements
An essential function of LED driver power supplies is in the field of LED lighting. These hidden heroes prolong the life of your lighting fixtures and ensure your LED lights run smoothly and efficiently, giving you consistent illumination.
(read more)Components are vital to maintaining the power and operation of our gadgets. These gadgets guarantee smooth operation in our contemporary, tech-driven lifestyles by doing everything from charging our cell phones to running our laptops. Furthermore, the ease and accessibility of charging our smartphones has increased significantly with the introduction of wall-mount phone chargers.
(read more)Power supply and battery design must work in a pattern for electronics to function at their best and be dependable. The proper integration of battery and power supply systems is essential to powering our modern environment, from handheld devices to large-scale industrial applications. Let's explore the complexities...
(read more)This power supply unit is designed with precision and performance in mind, offering a compact and versatile solution that seamlessly fits into your workspace.
(read more)Our meticulously designed driver power supply ensures reliable and efficient power management, guaranteeing optimal performance and longevity for your lighting solutions.
(read more)Discover our high-performance batteries, crafted exclusively for the demands of your mobile devices. We recognize the pivotal role batteries play in ensuring your smartphones, tablets, and other mobile gadgets remain powered throughout the day. With our cutting-edge battery technology, you can count on your devices to stay charged and ready whenever you need them
(read more)Explore our extensive range of power solutions with our open-frame and closed-frame power supplies, designed to cater to a wide variety of applications. Whether you need to power consumer electronics, industrial equipment, or any other device, our power supplies offer the reliability and performance you can trust.
(read more)Electric power distribution forms the backbone of modern society, fueling industries, lighting homes, and powering countless devices.
It's a complex system, involving the transfer of electricity from production facilities to the end users. Central to this process is the concept of 'electrical distribution,' a network that ensures the safe and efficient delivery of electricity.
(read more)LED technology has revolutionized the lighting industry, and its impact on stadiums has been particularly significant. The emergence of LED stadium lights marks a significant shift from traditional lighting methods, which were often costly, energy-intensive, and less environmentally friendly.
(read more)In our increasingly digital world, the reliance on power supply batteries has become more pronounced than ever. From keeping our smartphones charged to ensuring that crucial equipment stays operational during power outages, batteries play a pivotal role in our daily lives. Understanding how to extend the lifespan of your power supply batteries can save you both time and money in the long...
(read more)With a wide variety of case options and power ratings, “The Striker” is a Constant Current LED Driver that will safely and reliably power your indoor or outdoor systems.
(read more)Efficiency on Demand: Enhance your workflow with our versatile Plug and Panel Mount Timers. Take control of your schedules and automate processes with precision. From industrial applications to home automation, our timer delivers convenience and efficiency at your fingertips. Embrace seamless time management and maximize productivity!
(read more)Unleash Precision and Insight: Elevate your electrical measurements with our cutting-edge Digital Ammeter. Experience accurate and real-time current monitoring like never before. Gain valuable insights and take control of your power consumption. Empower your electrical systems today!
(read more)Secure Your Power Network: Safeguard your electrical systems with our advanced DIN Rail Phase Sequence Relay. Ensure proper phase sequence and protect against potential damage. Trust in our reliable solution for uninterrupted power and peace of mind.
(read more)Unlock the Power: Experience the Freedom and Flexibility of Open Frame Power Supplies. Discover a new level of efficiency, versatility, and reliability for your electronic devices. Embrace the Future of Power!
(read more)Autec Power Systems offers an extensive lineup of Gallium nitride chargers specially designed for high-speed charging, increased efficiency, and a wide variety of different outputs. This new charging technology is sure to please those looking for a power solution in such a unique application.
(read more)“The Doc” (BC2BB Series) is a Two-Bay Battery Charger that features an Input Voltage of DC 5V-12V/2A, an Output Current of 3000mA, and an Output Voltage of DC 4.2V/1.48V.
(read more)"The Coral" a wall mountable wireless charging pad. With 5v/2a input and usb A out with a power rating of 10 watts. Couple this FCC and CE safe charging pad with a compatible usb Edison adapter and you get a fast and safe power mountable charging pad for even the most challenging furniture installations.
(read more)‘The Doctor’ falls under the category of Desktop Medical Power Supplies (DT-M series), featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI.
(read more)The Raven is an Industrial Power Supplies unit offering Power Over Ethernet and can be desktop or wall mounted. The unit features 100–240Vac Input, an efficiency Level VI rating, and inlet options of C8, and C6. Input plugs are adaptable to US, EU, AU, and UK standards. With PoE speed between 100Mbps to 10Gbps.
(read more)“The Crush” (WM-USBC Series) is a Wall-Mount Power Adapter with models in Power Ratings of 60W and 87W.
(read more)The Dash (WM-P6-USB) is a USB Wall Mount Industrial Power Supply with 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 3W, 6W, 12W, 15W, 18W, 24W, 36W, and 48W.
(read more)The Cosmic (DTXXX-USBC Series) is a USB-C Desktop Adapter. It features a Universal Input Voltage of 100-240Vac and a Level VI efficiency rating. Available in Power Ratings of 30W and 60W and Inlet options of C6 and C8. Optional Features include USB-C Output Connector and Power Delivery 2nd Edition.
(read more)The Queen (WM-Q Series) is an Industrial Wall Mount Power Supply. The unit has a universal input voltage of 100–240Vac, an efficiency level VI rating and is available in power ratings of 3W, 8W, 9W, 12W, 15W, 18W, 30W, and 36W.
(read more)Autec offers “The Anchor” to help manage tight spaces. The Anchor is an Industrial Power Supplies wall mount unit that is also available in a Medical Power Supplies grade. It has an efficiency level VI rating, 100–240Vac input, and interchangeable blades, depending on your global location and the angle at which you need the unit plugged in.
(read more)The Marvel (HPN Series) is an AutecFlex power supply in our line of high-power solutions. This series' specifications include 187-277Vac for Single Phase or 3-Phase Options and 277-480Vac for 3-Phase Options 100–240Vac of input voltage and an efficiency rating Level VI as well as a power rating of 3200W.
(read more)“The Dynamic” (HP Series) is a high-effeciency power solution offered by Autec as part of our AutecFlex line of products. These High Power Density Models include Universal Input Voltages of 85Vac-300Vac & 208-530Vac, Output Current of 56100mA-125000mA, and Power rating options of 3000W and 6000W.
(read more)“The Influence” (HPGA Series) is a Specialty High Power unit specially designed for telecom, network access, and data center applications. This High Power Density PSU features a 100-300Vac Input, an Output Current of 18A-130A, and is available in Power Ratings of 1000W, 1600W, and 6600W.
(read more)The Arctic (MPUDC Series) is a DC-DC Brick Specialty High Power unit featuring Cold Plate Technology. Featuring Wide Range Input Voltage of 36Vdc-72Vdc and an Output Current of 12500mA-25000mA, the Arctic comes in power ratings of 350W, 400W, 500W, 600W, and 700W.
(read more)The Nautilus is a Constant Voltage High-Efficiency LED Driver that is made in Taiwan. It features 120Vac-277Vac input voltage and an output range of 100–5000mA. Available in power ratings of 025W, 060W, and 100W.
(read more)The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va
The L13WCX also known as "The Max" is a quality built aluminum Led Driver for dry or damp location use. Its a constant power driver with an output range of 6600-28000mA.
.
(read more)"The Smuggler" a CE certified constant current Aluminum LED driver with an output range of 350-2100mA. It's a DC-DC driver thats potted and watertight making it a perfect choice for dry, damp, indoor and outdoor operation. With a power rating of 30, 40, 60, 80, 100, 120 and 150 watts with 0-10v dimming.
(read more)The "Elegant" a metal constructed constant current LED driver. This Device has a input of 100-277vac and an output range of 500-7500ma. Featuring a dimming capacity with dim to off, Resistor, PMW and 0.5-10 volts.
(read more)This high-power density, metal case LED Driver family is our Constant Current and Constant Voltage design making it unique as a Constant Power LED Driver. The input voltage of these models ranges from 120-277 Vac as well as 347-480Vac. With power ratings offered of 400W, 500W, 600W, 650W and 680W.
(read more)"The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58 and 82 watts.
(read more)The Astronaut is a Desktop Industrial Power Supply with a universal input voltage of 100–240Vac and an efficiency level VI rating. It is available in power ratings of 090W, 120W, and 160W and is suited for high altitude applications of up to 5000m.
(read more)“The Director” is a DC-DC DIN Rail Mount Power Supply unit. It features a universal input voltage of 9–36Vdc, an output current of 630mA-6000mA, and is available in power ratings of 15W, 30W, and 40W.
(read more)The Stellar (DTXXXS Series) is a desktop industrial-grade power supply suited to power consumer electronics, office equipment, industrial equipment, and household appliances. It features a universal input voltage of 100–240Vac, efficiency Level VI, and AC inlet options of C6, C8, and C14. The Stellar is available in power ratings of 12W, 18W, 24W, 36W, 48W, 60W, 72W, 84W, 120W, and...
(read more)“The Spice” is a DC-DC brick power supply with a power rating of 20W, and input voltage of 9–36Vdc; 18–75Vdc, an output current of 834mA-5000mA, and typically runs at an efficiency of up to 90%.
(read more)The Neptune, is a desktop-type industrial-grade high-quality power supply with Level IV efficiency and a range of features including IP68, Waterproof DC Harness and NEMA 5 AC-input Cord and Plug.
(read more)The L14WVT also known as "The west" is a quality built Metal Led Driver for dry or damp location use. Its a constant voltage power driver with an output range of 4000-10000ma with two power ratings of 96 or 120 watts. Features include flicker free and IP67 operation. Dimming is possible with Triac and PMW.
(read more)The Narrows is a Constant Current high-efficiency LED Driver that is part of Autec's tariff relief line of power solutions. This series features 120Vac-277Vac of input voltage and an output range of 2100–5400mA. Additionally, models are available in power ratings of 90W, 100W, 132W, 144W, 148W and 160W.
(read more)“The Loot” (Coin Cell Series) is a Primary Coin Cell Battery. This Lithium Manganese Dioxide battery features a Nominal Voltage of 3V, a Nominal Capacity of 0.22Ah, 0.6Ah, or 1.1Ah, and an Off-load Voltage of ≥3.2V. Available in various sizes, the Loot features instantaneous short-circuit current and solder tabs (optional) and is suitable for small portable electronic devi...
(read more)“The Nickel” (Zn-Mn02 Battery Series) is an Alkaline Zinc Manganese Dioxide battery. Featuring a Nominal Voltage of 1.5V and a Nominal Capacity of 0.5Ah or 2.6Ah, this Primary Battery features protruded positive (+) and flat negative (-) contacts, a metallic foil jacket, and solder tabs (optional). The Nickel is suitable for small portable electronic devices.
(read more)