Announcements
EPR spectroscopy is extremely sensitive to unpaired electrons, and a directly measurement of signals from these radicals make it an ideal method for monitoring the presence of EPFRs in different samples. For the detection of EPFRs, EPR (ESR) spectroscopy provides information in both spatial and temporal dimensions.
(read more)CIQTEK SEM5000X is an ultra-high resolution Field Emission Scanning Electron Microscope (FE-SEM) with breakthrough resolution of 0.6 nm@15 kV and 1.0 nm@1 kV.
(read more)CIQTEK EPR200M is an X-band benchtop electron paramagnetic resonance/electron spin resonance (EPR or ESR) spectroscopy.
Based on its high sensitivity and stability, it offers an economical, low-maintenance, and user-friendly experience for EPR study and analysis.
(read more)CIQTEK Scanning Electron Microscope is an analytical field emission scanning electron microscope equipped with a high-brightness long-life Schottky field emission electron gun.
(read more)CIQTEK Scanning NV Microscope is a scanning NV magnetometer based on the diamond nitrogen-vacancy center and AFM scanning magnetic imaging technology. The sample's magnetic properties are obtained quantitatively and non-destructively by quantum control and readout of the spin state in the diamond probe.
(read more)Scanning electron microscope has the advantages of large depth of field and high resolution, and has been widely used in the field of fracture analysis. By observing and studying the morphology of the fracture, we can analyze the cause, nature, mode, mechanism, etc., and also understand the details of the stress condition and crack expansion rate at the time of fracture.
(read more)Unlocking the Power of SEM: Dive into Copper Foil Morphology
(read more)CIQTEK SEM4000Pro is an analytical field emission scanning electron microscope equipped with a high-brightness long-life Schottky field emission electron gun.
(read more)The scanning electron microscope, as a conventional microscopic characterization equipment, has the advantages of large magnification, high resolution, large depth of field, clear imaging, and strong stereoscopic sense, which is the preferred equipment for characterizing the structure of nano-alumina. Click More Info
(read more)CIQTEK DB500 is a Field Emission Scanning Electron Microscope with a Focused Ion Beam column for nano analysis and specimen preparation.
(read more)Unprecedented 0.6 nm Resolution, Versatile Application Reach.
(read more)EASY-V is the BET specific surface area and pore size analysis instruments developed independently by CIQTEK, using the static volumetric method.
(read more)