Announcements
The ECS-RTC-3225-5699C3 is a small form factor real-time clock (RTC) with an embedded 32.768kHz TCXO at ±3 ppm stability.
(read more)ECS Inc.'s ECS-2016MV is a miniature SMD HCMOS Oscillator with MultiVolt™ capability of 1.6 to 3.6 V. The 2.0 x 1.6 x 0.85 mm ceramic package is ideal for Low Power/Portable, Industrial and IoT.
(read more)The ECX-34Q, AEC-Q200 qualified miniature 3.2 x 1.5 x 0.9 mm SMD crystal. It features a standard frequency tolerance of ±20 ppm at +25°C and a ±10 ppm tolerance option. Available load capacitance of 12.5 pF, 9 pF, 7 pF, or 6 pF with an operating temperature of -40°C to +85°C or -40°C to +125°C.
(read more)ECS Inc.'s ECS-TXO-2016 SMD TCXO offers a 9.5 MHz to 60 MHz frequency range with a typical 15 pFload capacitance and HCMOS output. These TCXO SMD oscillators feature a subminiature structure and are available in a low-profile ceramic package with 2.0 x 1.6 x 0.8 mm dimensions.
(read more)ECS Inc.'s most cost-effective compact 32.768 kHz tuning fork crystal on the market.
The ECX-31B comes in a 3.20 mm x 1.50 mm x 0.90 mm industry standard package that offers an ESR of 70 kΩ. The 32.768 kHz tuning fork offers a standard ±20 ppm tolerance with a ±10 ppm option available.
(read more)ECS Inc.'s ECX-16 compact 32.768 kHz tuning fork crystal offers low ESR, tight frequency tolerance options plus extended temperature ranges. This tuning fork crystal is suitable for the STM32 Microcontrollers.
(read more)The ECS-2520MV oscillators versitile design use to help reduce qualification requirements and inventory.
(read more)The ECX-1247 is a small form factor surface mount crystal that comes in a 1.6 x 1.2 x 0.3 mm package. This product offers tight stability and tolerance over the industrial temperature range of -40ºC ~ +85ºC with a low frequency capability of 24MHz.
(read more)The ECS-2520Q AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5 x 2.0 x 0.9 mm, 4-pad ceramic package is for automotive, industrial, and IoT applications.
(read more)The ECS-MPI4040 is a power inductor with AEC-Q200 ratings. Featuring frequency ranges of 20 kHz - 10 MHz, an inductance range from 0.47 μH ~ 10 μH, and a current range from 1.2 A to 4.8 A. This component is ideal for drivers assistance, information, entertainment, DC/DC converters, and battery-powered devices.
(read more)The ECX-53 series of compact 5.0 mm x 3.2 mm crystals offer extended temperature range options. They are ideal for today's compact wireless applications where board space is critical.
(read more)ECS-2520MVQ series of AEC-Q200 qualified MultiVolt™ SMD crystal oscillators allows customers to use the same device for many designs.
(read more)The ECS-1612MV is a miniature SMD HCMOS Oscillator with MultiVolt™ capability of 1.6 ~ 3.6V. The 1.6 x 1.2 x 0.7 mm ceramic package is ideal for Low Power/Portable, Industrial, and IoT applications.
(read more)ECS Inc's compact surface mount crystal available in extended range of developed frequencies
(read more)The ECS-TXO-25CSMV is a MultiVolt™ Temperature Controlled Oscillator featuring a clipped sine wave output and ultra-tight frequency stability of ±0.5 ppm over -40°C ~ +85°C operating temperature.
Product specs include a voltage capability of 1.7 ~ 3.465V and a ceramic package size of 2.5 x 2.0 mm.
The ECX-1637B offers ±1 ppm first year aging in a compact surface mount package.
(read more)ECS Inc.'s ECX-1637B2 is a compact surface mount crystal that includes tight stability and low aging. It comes in a 2.0mm x 1.6mm x 0.45mm 4-pad package.
(read more)The ECS-320-CDX-2292 is a compact 32 MHz created to work with STM32 WL55CC.
(read more)The ECS-TXO-20CSMV4 is an analog compensated, clipped sine wave 4-pad MultiVoltTM temperature compensated crystal oscillator that offers ultra-tight stability for precision applications.
(read more)The ECX2-LMV MultiVolt LVDS low jitter oscillator operates over 2.375 to 3.63 V with a stability of ±25 PPM.
(read more)ECS’ compact surface mount crystal has an extended temperature range and is ideal for automotive and TPMS applications.
(read more)The miniature ECX-2236B2 is a compact SMD Crystal. The industry standard 2.5 x 2.0 x 0.55 mm ceramic package is ideal for today's wireless applications.
(read more)The ECS-327KE 32.768 KHz low power CMOS subminiature SMD oscillator. Ideal for today’s high density low power applications.
(read more)The ultra-miniature ECX-12 is a very compact SMD Tuning Fork Crystal. ECS has expanded reel sizes available for these tuning forks that include both 3,000- and 9,000-piece reels to streamline your manufacturing process.
(read more)The ECS-HCMPI-0503Q by ECS Inc. is a small-sized AEC-Q200 Grade 1 power inductor, measuring 5.5 x 5.3 x 2.9 mm, offering an inductance range from 0.15µH to 4.7µH and a current handling capability from 7A to 32.5A.
(read more)The ECS-RTC-3225-5699HS is a compact I2C real-time clock (RTC) equipped with an integrated 32.768 kHz TCXO and temperature sensor.
(read more)The ECX-2236B is a surface-mount quartz crystal that provides precise stability and minimal aging.
(read more)The ECX-1048B miniature, tight-stability SMD crystals have a compact ceramic package size of 1.2 x 1.0 x 0.33 mm (LWH). The ECX-1048B crystals offer low ESR and low first-year aging of ±2 ppm max. The 48B-CKY version has a tolerance of ±10 ppm max at +25°C and a stability of ±10 ppm max over -30°C ~ +85°C.
(read more)The ECX-1247B crystals, known for their tight stability and minimal aging, feature low equivalent series resistance (ESR) and a maximum first-year aging rate of ±1 ppm.
(read more)The ECS-RTC-SOP8-5101A low power consumption I2C RTC provides timer functions based on external 32.768 kHz quartz crystal. Package size 6.0 mm x 4.9 mm x 1.6 mm.
(read more)The ECS-327TXO series features a temperature-compensa
The ECS Inc.'s ECS-TXO32-S3 series Stratum 3 TCXO can be used in a wide array of applications including: IEEE 1588 timing and synchronous Ethernet base stations, femtocells, microcells, networking and test measurement. They deliver outstanding phase noise performance and a high level of stability at ±280ppb.
(read more)ECX-49 compact SMD 32.768 kHz crystal offers low 70 kΩ maximum. The industry standard 4.1 mm x 1.5 mm x 0.9 mm (LWH) ceramic package is ideal for IoT applications.
(read more)The ultra-miniature 4-Pad ECX-1210B is a very compact SMD Tuning Fork Crystal.
(read more)ECS Inc. International’s catalog of power inductors are small form factor shielded inductors for DC/DC power applications. There are electronic components available with the options of low DC resistance, wide temperature ranges, ruggedization and the AEC-Q200 qualification. All ECS Inc. power inductors are RoHS compliant.
(read more)ECS Inc.'s surface-mount TCXOs are ideal for wireless connectivity and smart grid applications
(read more)The ECS-TXO-20CSMV are fixed frequency MultiVolt™ TCXOs with a current consumption of 2.0 mA. They are available in a 2.0 x 1.6 x 0.8 mm package size and ideal for wireless connectivity and smart grid applications.
(read more)The ECS-327ATQMV MultiVolt™ crystal oscillator lets designers use the same device for many applications, reducing qualification requirements and inventory.
(read more)The ECS-2520MVLC low current MultiVolt™ oscillator is available in a variety of output frequencies making it suitable for an array of applications.
(read more)ECS’ ECS-3225MVQ are 3.2 mm x 2.5 mm AEC-Q200 surface mount oscillators ideal for automotive, IoT, and industrial applications.
(read more)The ECS-3215MV-327KE is a 3.2 mm x 1.5 mm 32.768 kHz HCMOS oscillator with MultiVolt™ capabilities. This small electronic component offers low 1.3µA current consumption and improved stability against uncompensated crystal oscillators.
(read more)ECS Inc.'s AEC-Q200 ECX-53Q is a compact surface mount crystal in a 5.0 mm x 3.2 mm x 1.1 mm ceramic package offers a wide frequency range.
(read more)ECS Inc.'s ECS-3225MVLC are low current surface mount oscillators ideal for IoT, LoRa WAN, portable and industrial applications.
(read more)ECS Inc. introduces the ECX-34R is a low profile, RoHS compliant SMD tuning fork crystal. Perfect for mobile devices, real time clocks and wireless applications.
(read more)The ECS-TXO-32CSMV is a MultiVolt™ Temperature Controlled Oscillator featuring a clipped sine wave output and ultra-tight frequency stability of ±0.5 ppm over -40°C ~ +85°C operating temperature.
Product specs include a voltage capability of 1.7 ~ 3.465V and a package size of 3.2 x 2.5 x 1.2 mm.
ECS Inc.'s ECX-1247Q AEC-Q200 qualified sub-miniature SMD crystal in a 1.6 x 1.2 mm 4-pad ceramic package is for automotive, industrial, and IoT applications. The DP version has a frequency stability of ±100 ppm -40°C to +105°C.
(read more)