Announcements
Toray prepreg materials are qualified to industry AMS specifications with publicly allowable design data. Streamline your certification process, lower costs and speed up time to market with Toray prepreg materials.
(read more)Providing a premium class aesthetic to luxury transportation representing the very best in quality and craftsmanship.
(read more)Toray intermediate modulus plus fibers, matched with highly toughened resin systems, are the preferred choice for defense applications where high strength/modulus is needed with high impact damage resistance for maximum survivability.
(read more)TORAYCA® brand carbon fiber and composite materials are recognized worldwide as the benchmark in performance and quality. TORAYCA® carbon fiber and composite materials offer unique and efficient solutions to modern design challenges in the automobile industry.
(read more)Our wide range of prepregs for aerospace and defense, industrial, sports and recreation, and automotive markets use specially formulated epoxy and BMI resin systems combined with TORAYCA® carbon fibers and other woven carbon or glass fibers.
(read more)Toray is the world’s first commercial manufacturer of polyacrylonitrile (PAN)-based carbon fibers, since 1971
(read more)Toray’s T1100 carbon fiber is vital to several United States Department of Defense (DoD) weapons systems and the Future Vertical Lift (FVL) program.
(read more)Toray Industries, Inc. has developed TORAYCA™ T1200 carbon fiber, the world’s highest strength at 1,160 kilopound per square inch (Ksi).
(read more)TORAYCA® carbon fiber and composite materials are proven solutions for the demanding and competitive nature of sports and recreational applications. Our materials take athletic equipment to new levels by enhancing performance and strength while reducing weight over conventional materials.
(read more)Common Applications: Various including weaving and prepreg, especially for drapability
(read more)The 25XX and 39XX resin systems are aerospace-grade, high-performance epoxy resins designed for use in aircraft and other highly regulated industries.
(read more)G-series resins maintain the high manufacturing standards of our aerospace-grade resins, optimized for use in all industries. These resins have lower price points and high-quality surface finishes and are designed for high flow and quick cures, making it perfect for use in high-end sporting goods, automotive parts, and other industrial uses.
(read more)Toray Composite Materials America, Inc., the leading manufacturer of advanced carbon fiber and composite prepreg materials, is proud to announce it has entered into a collaborative arrangement with Bell Textron Inc. to support a new National Center for Advanced Materials Performance (NCAMP) design allowable dataset for Toray’s 3960 prepreg material system. This prepreg system utili...
(read more)Toray Composite Materials America, Inc. (CMA) is proud to be a leader in producing advanced composite materials for use in aerospace, defense, industrial, and automotive industries in the United States and around the world.
(read more)The processability and performance of our products make it a good choice in a variety of demanding industrial applications, including in the automotive, consumer and industrial products, infrastructure, energy, and aerospace sectors
(read more)TORAYCA® carbon fiber has excellent processability and performance in additive manufacturing/3D printing applications. Carbon fiber reinforcement helps drive additive manufacturing/3D printing to higher performance application areas.
(read more)Highly adaptive 2700 prepreg system
Rapid cure 2700 prepreg system is the ideal material for low- and high-volume processing. Cures in under five minutes and optimized for high-quality, aerospace-grade parts.
3900-series prepregs are highly-toughened 350°F (177°C) cure
systems. It is available in a variety of configurations, including
unidirectional tape for manual or automated tape laying applications, slit-tape-tow for automated fiber placement applications, and plain-weave carbon and glass fabrics.
Toray’s next-generation #3960 prepreg system demonstrates
the next leap in performance of aerospace materials. Complementary pairing of the #3960 resin system with state-of-theart T1100G carbon fiber provides the unparalleled properties
expected of materials for the future.
#2511 provides
excellent all-around structural properties with a high wet
and dry TG while offering a flexible cure temperature (250°F
to 350°F, 121°C to 177°C) with a very low void content. This
prepreg system also can be used in industrial and recreational
applications.
The 2510 prepreg system is specifically formulated for
out-of-autoclave (OOA) processing of aerospace primary
structures. This prepreg system has excellent all-around structural properties with a high wet and dry Tg while offering
low-energy curing (250-270°F, 121-132°C).
Toray prepreg materials are qualified to industry AMS specifications with publicly allowable design data. Streamline your certification process, lower costs, and speed up your time to market with Toray prepreg materials.
(read more)TORAYCA® carbon fiber has excellent processability and performance in prepregging applications.
(read more)Toray’s TORAYCA® brand carbon fiber is globally recognized for its outstanding performance, quality, and consistency in processing.
(read more)