ZEUS Battery Products is a highly experienced supplier of portable energy products for Fortune 500 companies, offering a complete selection of single use and rechargeable batteries, as well as custom battery packs for all mobile power requirements. Our expert staff and trusted, technical advisors are committed to serving customers through a wide range of applications to meet today's demands and trends. Additionally, our numerous product lines include one of the largest selections of sealed lead acid batteries.
Headquartered in the Chicago suburb of Bloomingdale, Illinois, we produce custom battery packs for an an array of brands and original equipment manufacturers, meeting the needs of various end-uses, including emergency lighting, security systems, handheld electronics, and portable medical equipment. As an ISO 9001-2008 certified manufacturer, we provide the value-added assembly and stringent quality control measures required to ensure premium batteries.
With regional representatives across the United States and a proven international sales record, we understand the unique needs of specific markets. Our capabilities allow us to deliver solutions on a global scale, while providing the agility necessary to tailor products for local needs. Live, technical support is available to ZEUS Battery Products customers before, during, and after sales are complete to guarantee successful implementation, delivery, and quality control.
Our company values guide us in all our decisions: Safety, Quality, Respect, Excellence, and Innovation. As you explore our website and speak with our people, you will find our trusted reputation for knowledge and steadfast growth precedes us and will continue to for years to come.
ZEUS Battery Products Customer Service Pledge ZEUS Battery Products slogan, Power Your World, is more than just words. It’s our pledge to ensure our products and services provide the latest technology, utilizing the highest quality, most cost effective batteries and battery products.
ZEUS Battery Products is committed to protecting the environment and does its part to ensure that all batteries are recycled. Please contact Call To Recycle at (877) 2-RECYCLE or Visit their website for more information and to find the battery recycling center nearest you.
ZEUS Battery's Competitive Advantage We distinguish ourselves from competitors by providing clients with technical support before, during, and after the sale. We assure successful implementation, delivery, and quality control and guarantee the high standard our customers trust with the price edge they need. Our headquarters are strategically located near Chicago in Bloomingdale, IL, where many engineering and production functions are also performed.
Products and Services
Sealed Lead Acid Batteries
- ZEUS sealed lead acid (SLA) batteries are manufactured in a variety of sizes and amp hour (AH) ratings allowing for maximum flexibility in design and use.
- They can be discharged in any position due to their valve regulated design.
- They require no special handling when shipping. They offer deep discharge recoverability.
Custom Battery Packs
- ZEUS Battery Products is a leading provider of custom battery pack assemblies.
- Can be assembled in short run to large volumes and from simple to complex applications.
- Their assembly processes are performed in accordance with ISO9001:2008.
- They assemble battery packs using all chemistries: nickel cadmium (NiCd), nickel metal hydride (NiMH), lithium (primary, lithium ion, and lithium polymer), sealed lead acid (SLA) and alkaline.
- Experienced working with intrinsically safe battery packs.
Alkaline Batteries
- ZEUS alkaline batteries are manufactured in various sizes—AA, AAA, C, D, and 9 volt.
- They are free of mercury and cadmium, making them non-toxic and environmentally friendly.
- They perform well at high and low temperatures.
- They can be stored at room temperature for two years and still retain 90 percent of their original capacities.
- They are high performance—designed with high current and large capacity.
ZEUS PowerBank
- Accessories Included: 7 Charging Tips, Multiple Cable and a User Manual
- 500 Cycle Lives
- Up to 18 Hours extra talk time on mobile phones
- Up to 90 Hours extra music time on MP3 players
- Up to 18 Hours extra play time on gaming devices
- Up to 48 Days extra read time on electronic book readers
Battery Chargers
- ZEUS battery chargers are used for charging 6 Volt to 12 Volt sealed lead acid batteries.
- They come with a finished indicator light.
- A broad range of high-end and self-adjusting NiMH and NiCd chargers for packs ranging from 12-14.4V and 2.8-7ah.
Lithium Batteries
- ZEUS lithium batteries offer a high energy density.
- They have a long cycle life and no memory effect.
- They have a fast charge capacity and high voltage.
- They are pollution free.
Nickel Cadmium batteries
- They are economical and have a long storage & shelf life.
- They offer high-rate charging.
- They have a reliable self-resealing vent.
- Wide application field. NiCd batteries with a capacity from 100mA to 7,000mA are available.
Nickel Metal Hydride batteries
- NiMH are environmentally friendly.
- NiMH offers double the energy density of NiCd batteries.
- They can repeatedly charged and discharged for multiple cycles.
- They offer high discharge rates.
Solar Power Batteries
- Solar power sealed lead acid batteries are used for off grid systems, solar LED street lights, roadside animal detectors, small radio control systems and small roadsize work zone signs with flashing lights.
- Solar power sealed lead acid batteries are vital in off-grid renewable energy power systems
|
|
ZEUS Jump Starter
- The portable automotive ZEUS Jump Starter offers a convenient portable way to jump-start your battery without the need of another vehicle.
- It is suitable for vehicles with 12V DC batteries.
- It has a USB and LED lamp power switch.
- It has a LED lamp that lights continuously for 60 hours.
- It has a battery charger status indicator and recharging socket
- It has an alarm LED light , on/off jump-starter power switch, and a clamp for jump starter
- It offers a 5V USB output for charging MP3s, cell phones, digital cameras and more.
Emergency Lighting Batteries
- ZEUS sealed lead acid (SLA) emergency lighting replacement batteries are available for all types of emergency lighting systems including fire alarms, burglar alarms, back-up exits, inverters, security, and uninterrupted power supply (UPS) systems.
- They are easy to install with common tools.
Power Solutions Battery Back Up for Toshiba Phone Systems
- ZEUS Battery back-up systems meet or exceed all competitors’ units.
- The kits include fuse and cable assembly for one cabinet.
- Custom configurations and additional cables for multiple cabinets are available upon request.
- ZEUS Power Solutions will refurbish any competitor’s unit.
Mobility/Scooter Batteries
- ZEUS Battery Products carries replacement scooter batteries for most every scooter brand and scooter model.
- Choose from an extensive inventory of ZEUS sealed maintenance-free scooter batteries from top brand name manufacturers including Invacare, Pride, Hoveround, Amigo, and 21st Century.
- Most scooter batteries are in stock for same day shipment.
Medical Batteries
- ZEUS Battery Products supplies sealed lead acid (SLA) medical batteries for medical equipment and chargers.
- Replacement batteries for the leading brands of medical equipment.
- Choose from an extensive inventory of their sealed maintenance-free medical batteries from top brand name manufacturers.
- day shipment.
Wheelchair Batteries
- ZEUS Battery Products supplies batteries for battery-powered wheelchairs, chair lifts, electric wheelchairs, and chargers.
- Choose from an extensive inventory of ZEUS sealed maintenance-free wheelchair batteries from top brand name manufacturers.
Coin Cell Batteries
- Coin cell batteries are used for powering watches, hearing aids, calculators, medical devices, keyless entry FOBS, toys, portable electronics and many other applications.
- They are available as both primary (non-rechargeable) and secondary (rechargeable) batteries.
- Coin cell battery holders available upon request.
- Surface-mount and through-hole-mount types available.
|
Social Media Links: Like us on Facebook Follow us on Twitter Find us on LinkedIn View our videos on YouTube Follow our New Blog! |