Sparling Instruments has been a leader in fluid flow measurement for over 100 years. From our factory and design center in Southern California, we deliver flow meters to meet our customer's lead times and technical specifications, solving their flow measurement needs for municipal and industrial environments. We are known for our rugged and robust flow meter designs that yield long lasting products that have low total cost of ownership. Sparling Instruments has introduced numerous products and systems focused on the measurement of water, chemicals and other liquids for municipal, industrial, and agricultural applications. Sparling continues to manufacture its popular main line propeller meters, TigermagEP™ magnetic flow meters to measure water, chemicals, and slurries.

Sparling is proudly certified to ISO 9001:2008, representing our consistent ability to manufacture products that meet customer and regulatory requirements, and our systematic approach to continuously improve our customer satisfaction and internal processes. Sparling's Primary Flow Lab is one of four flow labs located at Sparling's El Monte, California plant. Together they comprise one of the largest flow facilities in the United States. Our labs are equipped to test and calibrate magnetic and propeller flowmeters ranging from 1/10" to 72" in diameter. Measurements are traceable to the National Institute of Standards and Technology. Flow rates from 0.04 gpm to 35,000 gpm can be attained. A certified test report is furnished with every Sparling Meter.
Products:
• TigermagEP Electromagnetic Flow Meters
• Propeller Meters
• Oval Positive Displacement Flow Meters
• Vortex Flow Meters