Atlantic Precision Spring is a United States metal stamping manufacturer that was founded in 1958 and continues to be competitive in today's market. We are a manufacturer of standard and custom metal stampings from a material thickness of 003" (.076 mm) to .125" (3.175 mm), and up to 12.00" (304.8mm) wide. These stampings are used as flat springs, battery contacts, electrical contacts , spring clips and clip fasteners. As a premier supplier of metal stampings, Atlantic Precision Spring has continually made improvements to technology in manufacturing and quality inspection of customers' custom metal stampings. This effort is geared toward meeting the demands of high-tech customer base which continues to grow. APS is able to offer top quality components at competitive prices. Atlantic Precision Spring, Inc. produces precision metal stampings from all grades of ferrous and non-ferrous materials. Pre-plated and selectively plated materials are available as well as all types of finishes from our certified vendors.

Atlantic Precision Spring's ISO 9001:2008 certification assures that the procedures are in place to promote complete customer satisfaction. Employing a wide variety of manufacturing techniques to produce custom metal stampings, Atlantic Precision Spring sets ourselves apart from the competition. Power presses from 20 to 100 tons and precision fourslide machines; as well as our Secondary Department that is dedicated to building rapid prototypes for fit and function of your design bring great value. The Secondary Department has a huge assortment of standard tooling, and that combined with our WEDM capabilities, allow us to offer you a much lower cost alternative to permanent tools. Our ability to supply metal stampings from print to prototype to production is supported by the latest in CAD design software from SolidWorks, Wire EDM, CNC machines, and highly skilled toolmakers. These processes along with our commitment to continual improvement have made Atlantic Precision Spring more than just a supplier. We are also an engineering assistance facility that helps to optimize your project concepts.