About

EIS, Engineered Inserts and Systems, Inc. is pleased to introduce their new EIS Expansion Plug product line. The EIS expansion plug is a one piece all metal assembly. It is used to permanently plug and seal auxiliary construction holes in pneumatic and hydraulic components and systems. The EIS expansion plug is inserted into an as drilled hole and the expander ball is driven into the plug sleeve. The independent sealing rings become anchored into housing material and permanently plug and seal the hole. This economic plugging system eliminates the need for costly tapping or reaming, machining for “O” rings, and the use of tapes or sealants. In addition to the low plug and hole preparation cost, EIS can further reduce your total plugging costs, with standard or custom automated installation equipment.

ALL METAL
EXPANDER
SEALING PLUGS

LOW COST,
HIGH PERFORMANCE

SIMPLE AS 1, 2, 3


  • For use in fluid power, automotive, industrial, aerospace and machine tool applications
  • Blowout pressure exceeds 40,000psi
  • Easy installation

  • No tapping or reaming of holes
    required
  • All metal, single piece assembly
  • Special sizes upon request
  • Full technical support
Engineered Inserts & Systems, Inc. (EIS) Engineered Inserts & Systems, Inc. (EIS)
Engineered Inserts & Systems, Inc. (EIS)

• 20 Years of Insert Experience

• Certified ISO / TS 16949-2002

• RoHS Compliant

Engineered Inserts & Systems, Inc. (EIS) DRILLED HOLE
Engineered Inserts & Systems, Inc. (EIS) INSERT PLUG
Engineered Inserts & Systems, Inc. (EIS) EXPAND PLUG

SEAL
HOLE

Supplier Directory Categories

Engineered Inserts & Systems, Inc. (EIS) is listed in these categories: