About

Rigid and Semirigid Tubing
From standard polyolifins to specialized polymers, Genplex can provide the technical expertise to meet your exact requirements. From thin- to thick-walled or high gloss to matte finish, their abilities are limitless.

Flexible Tubing
Genplex offers a wide variety of flexible tubing specific to application and function. Precise formulations are available for industrial, laboratory and medical uses. Whether you need NSF, FDA or other regulatory compliances, they are ready to meet your challenges.

Miniature Tubing
Genplex's capabilities include the manufacture of miniature tubing as small as .025" diameter. Material selection varies from standard polymers to specialized polymers.

Custom Profiles
Since their manufacturing capabilities and technical expertise allow them to pursue challenging applications, Genplex has expanded into the "custom profiles" market. This cutting-edge capability has given them the tools to meet custom designs and specifications. So if your requirements are unique in nature, give them a call. Genplex is the custom extrusion expert.


Supplier Directory Categories

Genplex, Inc. is listed in these categories: