About
CUSTOM POWER SUPPLY MANUFACTURER FOR MILITARY & AEROSPACE MARKETS
HDL Research Lab, Inc. designs and manufactures highly reliable and highly durable AC-DC and DC-DC power converters primarily for military and aerospace applications.
Capabilities range from 1 Vdc to 25,000 Vdc and 100 uW to 25 KW at -55° C to +100° C.
While the typical application involves simply the organization of proven circuitry into a specific configuration, the custom option affords system designers the freedom to forge the future out and beyond conventional limits.
Whether for R&D, competitive second sourcing, or source replacement, HDLs flexibility, innovation and competence have received recognition throughout the industry.
AS9100 CERTIFIED & ISO 9001 CERTIFIED