Category: Borescopes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

RF System Lab RF System Lab RF System Lab RF System Lab RF System Lab

The all new VJ-Advance video borescope from RF System Lab features joystick-controlled, 360 degree camera articulation and one-click image and video capture capability. New features include a larger 3.5" LCD monitor, 2X digital zoom, audio recording capability and stainless steel-braided insertion tube. The ergonomic design allows you to point the camera, capture images and video, and adjust the LEDs all with one hand. This battery-operated borescope is highly-portable, weighs just 23 oz., and is very competitive on price and features. You can learn more about this ground-breaking video borescope at www.rfsystemlab.us, or by calling RF System Lab at 989-731-5083.


Supplier Directory Categories

Borescopes
(1 Product)
RF System Lab is also listed in these categories: