About




DDR-100-E
TelTron Telemetry Systems Corporation has developed the DDR-100-E, a new PCM recorder system that is unique in the field of serial data stream recording. This new system provides cost effective telemetry data collection and playback entirely in the digital domain.
TLM-4002-R
The TLM-4002-R is a tried and true workhorse for missile telemetry systems. Operating in the field for over 17 years, this system design has proven to be reliable as a critical resource for missile test missions as well as missile manufacturing.
DDS-4000 Software Suite
The DDS-4000 Application Suite allows any DDR model data recorder to function as a real-time telemetry decommutator system. The raw data recording capability of the DDR runs simultaneously with the telemetry decom function. You can decommutate and serve to any number of telemetry display clients thousands of parameters in real-time.
LIC-4000 Software Suite
The LIC-4000 software suite is identical to the software used on the TLM series servers and the DDS-4000 software suite, with the exception that it is not used to operate telemetry hardware live. Instead it allows the user to be able to work with all of the telemetry data offline on a desktop or laptop machine without needing the more expensive telemetry hardware.
TLM-Display2 Software
TLM Display 2 allows users of TelTron's telemetry processing systems to quickly access and visualize critical data as it is streamed over the Ethernet in real time. Instantly view graphs, check limits, and view the current value of any number of variables through TLM Display's completely customizable, easy to use interface.
Supplier Directory Categories
TelTron Telemetry Systems Corporation is listed in these categories: