About

Unity have developed and patented a superior, resilient product, made from 100% recycled tires, that is clean and safe to use in any environment both indoors and out.  Our maintenance free safety surfacing, flooring and paver products are a double tile-mat-block with an authentic, quadruple, interlocking design built directly into the product, thus eliminating the need for fasteners, pins, clips, etc. A requirement by many architects, designers, engineers and building owners who are looking to “go green”. When seeking form and function as well as visual appeal, our unique products come in a wide variety of colors and thickness to complement any rooftop, playground, weight-room and/or sustainable green roof.

New for 2014 is our "Button-Lock" Technology. This patented tongue & groove technology is designed to snap and hook into place, which allows us to provide a monolithic step & repeat pattern that staggers the seams and interlocks for easier drainage, making them resistant to vandalism and wind up-lift, thus providing the strongest locking mechanism along various parts of the product prohibiting our products from separating, curling or pealing as found in a standard tile. In addition to the unique features and attractive look, we have passed several safety tests including: fall safety heights, skid resistance, weathering (aging), fire retardant tests and wind up-lift testing. These important tests are the value of avoiding legal problems resulting from lawsuits that stem from inappropriate ground cover. Meets or exceeds: ASTM, CPSC, ADA, USGBC-LEED standards and guidelines for use indoors and out.

Tough-Land – is a solid top and bottom tile/mat/block with no interlocking system or cones underneath. It is 1” thick for use in walkways, entrance ways, corridors, weight rooms, ski resorts, etc.

 

 Pave-Land – has our patented interlocking systems and mini cone underneath to achieve a 4 foot fall rating. It is 1 ½” and 1 ¾” thick for use in daycare centers, pre-schools, rooftops, etc.

 

 Play-Land – has our patented interlocking systems and medium cones underneath to achieve a 7 foot fall rating. It is 2 ¼” and 2 ¾” thick for use in schools, rooftops, playgrounds, etc.

 

 Soft-Land – has our patented interlocking systems and large cones underneath to achieve a 12 foot fall rating. It is 3” and 3 ½” thick for use in schools, playgrounds, etc.

 

 

Supplier Directory Categories

Unity Surfacing Systems is listed in these categories: