Bench / Free-Standing Harmonic Distortion Meters

8 Results
Fully Automatic Distortion Analyzer -- 6900B
from Krohn-Hite Corporation

Our Model 6900B is the first and only fully automatic Distortion Analyzer to provide an easy solution to your distortion and AC voltage measurements needs over the frequency range from 5Hz to 1MHz. This fully automatic distortion analyzer is ideal for both precision laboratory measurements and... [See More]

  • Form Factor: Bench top; Rack mount (optional feature)
  • Display Type: Digital
  • Phase: Single Phase
  • Operating Temp: 0.0 to 45
SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Type: Webpage
  • Phase: Single Phase
  • Max Channels: 4
PA900 Precision Multi-Channel Harmonic Power Analyzer
from Vitrek Corporation

Introducing the new Vitrek PA900 Precision Harmonic Power Analyzer, a refreshingly easy-to-use high performance power analyzer that won ’t break your budget. The PA900 delivers multi-channel, high-accuracy, wideband performance – to tackle the toughest energy measurement applications. [See More]

  • Form Factor: Bench top
  • Display Type: Digital
  • Phase: Single Phase (optional feature); Three Phase (optional feature)
  • Max Channels: 4
SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Type: Webpage
  • Phase: Single Phase
  • Max Channels: 4
SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Type: Webpage
  • Phase: Single Phase
  • Max Channels: 4
STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Type: Webpage
  • Phase: Single Phase
  • Max Channels: 4
STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Type: Webpage
  • Phase: Single Phase
  • Max Channels: 4
STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Type: Webpage
  • Phase: Single Phase
  • Max Channels: 4