New Pig Corporation Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
Product Name | Notes |
---|---|
10 gal. UN1A2/X120/S, UN1A2/Y1.8/150 0.9/0.9/0.9 mm Tough, UN Rated open top drums are made for hazardous materials, so you can rely on them to deliver safety and compliance. UN Rated... | |
55 gal. UN1A2/X400/S, UN1A2/Y1.8/150 1.1/1.1/1.1 mm Tough, UN Rated 55-gallon open top steel drums are made for hazardous solids or liquids, so you can rely on them to deliver safety... | |
55 gal. UN1A2/X435/S, UN1A2/Y1.5/150 1.2/1.2/1.2 mm Tough, UN Rated open top drums are made for hazardous materials, so you can rely on them to deliver safety and compliance. UN Rated... | |
55 gal. UN1H1/Y1.9/100 .1875" Ship a wide range of chemicals in these sturdy, lightweight and rustproof 55-gallon FDA-Compliant HDPE drums. Rigid, high-density polyethylene is lightweight and won't rust Compatible with... | |
55 gal. UN1H2/X200/S, UN1H2/Y250/S .135" Straight sidewall, UN Rated open-top drum has ribs for extra strength and allows broader use of drum grabs and other equipment. Straight sidewalls allow broader... | |
Storage Capacity 55 gal. UN1A2/X400/S, UN1A2/Y1.8/150 1.1/1.1/1.1 mm Tough, UN Rated 55-gallon open top steel drums are made for hazardous materials, so you can rely on them to deliver safety... | |
Storage Capacity 95 gal. UN1H2/X295/S .25" Tough enough for rough handling, our UN Rated, FDA-Compliant 95-gallon overpacks let you ship hazardous materials in compliance with regs. Perfect for leaking drums... |