Amperometry Titration Instruments
1 Result
Automatic Titrators -- AT1000 and KF1000
from Hach
from Hach
The AT1000 and KF1000 instruments are one touch, automatic laboratory analyzers covering both Potentiometric Titration (AT1000 Series) and Karl Fischer Volumetric Titration (KF1000 Series). These instruments utilize pre-set application packs to deliver accurate and reliable results straight from the... [See More]
- Titration Indication Method: Voltametry (optional feature); Potentiometry; Amperometry
- Titrant Adding Method: Volumetric
- Titration Method: Autotitration
- Resolution Description: Conductivity: ±0.5% of reading; mV/pH: ±0.1 mV / ±0.001 pH; Temperature: ±0.3 °C