Wire / Cable Magnetic Shielding

1 Result
Soft Magnetic Shielding Alloy HyMu 80®
from Leading Edge Metals & Alloys, Inc.

Offering extremely high initial permeability, HyMu 80 ®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices. [See More]

  • Shielding Product: Wire/Cable
  • Shielding Material: Molybdenum
  • Form Factor / Shape: Foil/Sheet (optional feature); Plate (optional feature); Round Bar (optional feature)
  • Thickness / Height: 0.002" (optional feature); 0.004" (optional feature); 0.006" (optional feature); 0.010" (optional feature); 0.014" (optional feature); 0.020" (optional feature); 0.025" (optional feature); 0.030" (optional feature); 0.040" (optional feature); 0.050" (optional feature); 0.062" (optional feature); 0.095" (optional feature)