No Mar/Non-Mutilating Fixed Gages
2 Results
Gap & Flushness Clover Gage
from Assembly Tool Specialists, Inc.
from Assembly Tool Specialists, Inc.
All plastic "No-Mar" metric gap and flushness clover gages are designed for measuring height variations and gaps. Rear side is designed for checking gaps. Front side is designed for checking flushness. These gages are furnished as "Reference Only" within +/- 10% tolerances and as "Serialized and... [See More]
- Features: No Mar/Non-Mutilating
- Fixed Gage Type: Feeler Gage; Flushness Gage; Set of gages
- Application: Construction; General Industrial
- Measuring Range: 0.0033 to 0.0262
Taper & Flushness Gage
from Assembly Tool Specialists, Inc.
from Assembly Tool Specialists, Inc.
These all plastic "No-Mar" gages are designed to measure height variations and gaps. These gages are also available in various colors to designate the gages for a specific time period or year. These gages are furnished as "Reference Only" within +/- 10% tolerances and as "Serialized and Certified"... [See More]
- Features: No Mar/Non-Mutilating
- Fixed Gage Type: Flushness Gage; Set of gages; Taper; Flushness
- Application: Construction; General Industrial
- Measuring Range: 0.0033 to 0.0427