Coating Plate Forming Services

1 Result
Morrison Berkshire, Inc.
from Morrison Berkshire, Inc.

Morrison provides reliable plate forming, particularly for large scale jobs. This skill complements our extensive contract manufacturing, fabrication, metal working, CNC machining, and welding services. [See More]

  • Capabilities: Low Volume; Cutting; Fabrication; Machining; Welding; Coating; CNC Flame and Plasma Cutting Services; .125" to .250"; .250" to 1"; Greater than 1"
  • Certifications: ASME SEC VIII and AWS D1.1 Welding Certifications
  • Company Information: Morrison Berkshire specializes in contract manufacturing for large machining and heavy fabrication requirements and up to 50 ton overhead crane capacity. Services include machining, turning, fabrication, assembly and welding in our 130,000 sf. facility.
  • Materials: Aluminum; Steel