Genteq Datasheets for AC Motors
AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
AC Motors: Learn more
Product Name | Notes |
---|---|
As the commercial HVAC market continues to grow, Genteq is also growing to develop products to fit your needs. The X13 460V is the first high voltage variable speed available... | |
Designed as a smart alternative to the X13, the new Endura Pro features a constant torque 48 frame ECM. When compared to the X13, Endura Pro delivers a series of... | |
ECM 142R is the next generation of high-efficiency, fractional-horsepowe r outdoor motors. 142R is ideally suited to outdoor applications such as split system outdoor units, package units, or any other... | |
Evergreen IM is high-efficiency ECM replacement motor that is designed to replace factory PSC blower motors in HVAC systems. That means you can now offer your customers the comfort and... | |
Highly reliable. Highly efficient. And now, highly available. Genteq's Evergreen EM is designed by OEM motor experts to replace X13 motors quickly and easily. Evergreen EM is preprogrammed to provide... | |
Meet the new standard for HVAC equipment: the X13 standard ECM. When 13 SEER became the new minimum rating for residential AC units in 2006, equipment manufacturers called for a... | |
The new Eon 42 motor is the latest in the Eon line of energy efficient motors. The Eon 42 is a more energy efficient solution for the standard PSC motor... | |
The new Eon™ motor is a drop-in upgrade for the original ECM 2.3 motor. The motor is commonly used in applications in residential HVAC furnaces and air handlers, commercial variable... | |
The sixth generation of premium ECM motors, ThinkTank 3.0 features built-in BlaKBox Technology and the AirKom™ operating system, which lets equipment manufacturers create forced-air systems that are more advanced, more... |