Motor Linear Brakes
from KTR Corporation
Brake caliper M-D is designed as a fixed caliper brake. This brake can be designed with an air gap control to keep the air gap and thus the reaction time of the brake constant. The option to wear off the pads fully allows to permit long maintenance intervals and optimize the operating expenses. This... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Engagement: Friction
- Type: Hydraulic
from KTR Corporation
Brake caliper S-D is designed as a fixed caliper brake. This brake can be designed with an air gap control to keep the air gap and thus the reaction time of the brake constant. The option to wear off the pads fully allows to permit long maintenance intervals and optimize the operating expenses. This... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Engagement: Friction
- Type: Hydraulic
from KTR Corporation
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Clamping forces of up to 375 kN. Easy replacement of brake... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
from KTR Corporation
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Clamping forces of up to 375 kN. Easy replacement of brake... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
from KTR Corporation
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Clamping forces of up to 125 kN. Easy replacement of brake... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
from KTR Corporation
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Clamping forces of up to 50 kN. Easy replacement of brake pads. [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
from KTR Corporation
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Clamping forces of up to 50 kN. Easy replacement of brake pads. [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
from KTR Corporation
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Max. lateral force 4,000 kN. Suitable for harsh ambient... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Type: Electrical (optional feature)
from KTR Corporation
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Max. lateral force 2,000 kN. Suitable for harsh ambient... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Type: Electrical (optional feature)
from KTR Corporation
Rotor Lock is a locking system by means of which the rotor of a wind power plant can be locked mechanically for service after stopping. Rotor Lock systems are available from KTR both in a hydraulic design and with manual operation as a standard in various sizes. Product features. Lateral forces of... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Engagement: Friction
- Type: Electrical (optional feature); Hydraulic
from KTR Corporation
Rotor Lock is a locking system by means of which the rotor of a wind power plant can be locked mechanically for service after stopping. Rotor Lock systems are available from KTR both in a hydraulic design and with manual operation as a standard in various sizes. Product features. Lateral forces of... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Engagement: Friction
- Type: Electrical (optional feature); Hydraulic
from KTR Corporation
KTR-STOP ® brake systems designed as yaw brakes show their full strength with aligning and locking the pod in the wind. The permanent swap between „STOP and GO “ requires particularly low-wear components with clamping forces of up to 542 kN for each brake to protect the plant... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Engagement: Friction
- Type: Hydraulic
from KTR Corporation
KTR-STOP ® brake systems designed as yaw brakes show their full strength with aligning and locking the pod in the wind. The permanent swap between "STOP and GO" requires particularly low-wear components with clamping forces of up to 203 kN for each brake to protect the plant permanently against... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Engagement: Friction
- Type: Hydraulic
from KTR Corporation
The KTR-STOP ® NC line is a passive clamping and braking system. The system generates a clamping / braking effect by applying force to the cylindrical piston rod or shaft in order to delay, stop, or hold its rotation in a standstill position. As well as providing extra-safety via it's clamping... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Engagement: Friction
- Type: Hydraulic
from KTR Corporation
The brake caliper M-A-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. The option to... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Engagement: Friction
- Type: Hydraulic
from KTR Corporation
The brake caliper S-A-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. The option to... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Engagement: Friction
- Type: Hydraulic
from KTR Corporation
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating. Product features. Clamping forces of up to 50 kN. Easy replacement of brake pads. Mechanical manual operation. Suitable... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
from KTR Corporation
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Clamping forces of up to 12 kN. Easy replacement of brake pads. [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
from KTR Corporation
The brake caliper M-xxx-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. The use of... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Engagement: Friction
- Type: Hydraulic
from KTR Corporation
The brake caliper S-xx-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. The use of... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Engagement: Friction
- Type: Hydraulic
from KTR Corporation
The brake caliper XL-xxx-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. The use of... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Engagement: Friction
- Type: Hydraulic
from KTR Corporation
The brake caliper XS-xx-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. This brake... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Engagement: Friction
- Type: Hydraulic
from KTR Corporation
The brake caliper XXL-xxxx-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in this way. The use... [See More]
- Application: Industrial; Automotive; Aerospace; Marine; Heavy; Power Takeoff; Conveyor; Machine Tool; Web; Motor; Pump; Power Transmission; Trailer; Off-Highway; Robotics; Military
- Engagement: Friction
- Type: Hydraulic