Application Specific / Custom EDM Electrode Materials
1 Result
Erosion Electrodes -- SPARKAL®
from Plansee SE
from Plansee SE
Extrusion presses are used to form non-ferrous metals such as brass, copper-nickel and aluminum-bronze, as well as stainless steel, into rods, wires or tubes. The metal blank is first heated to its forming temperature and is then pressed through the die using a ram. This gives the metal its external... [See More]
- Form / Shape: Custom / Application Specific
- Material: Tungsten