Coated Abrasives Abrasive Grain and Finishing Media
from Advanced Abrasives Corp.
Black Silicon Carbide Powder. Black Silicon Carbide powder is water classified to exacting specifications. The closely controlled grading and particle shape results in high cutting rates and uniform finishes. Available in multiple abrasive grit sizes from F80/100 to F1200. Applications: Precision... [See More]
- Applications: Blasting; Coated Abrasives; Polishing and Lapping (Very Fine); Precision Lapping, Sawing Quartz
- Material: Ceramic; Silicon Carbide
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
- Grading System: FEPA
from Saint-Gobain Surface Conditioning Group
Metal bond diamond is a synthetic material, grown slowly compared to resin bond diamond, resulting in monocrystalline structures with high toughness. The typical blocky crystals are suitable for resin, metal and electroplated bond systems. Features. Metal bond mesh diamond is typically 40 µm... [See More]
- Applications: Grinding / Ball Milling; Grinding Wheels; Coated Abrasives
- Material: Ceramic
- Type / Shape: Abrasive Grain / Grit
- Grade / Size: 60.0 to 400.0
from Advanced Abrasives Corp.
Coated material increases particle retention in most bond systems. It also facilitates heat dissipation in the bond system resulting in longer tool life. We offer MDP, RDP, and cBNP with either Nickel or Copper electroless coatings [See More]
- Applications: Coated Abrasives
- Material: Garnet and Mineral Abrasives; Natural Diamond
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
from Saint-Gobain Surface Conditioning Group
Metal bond saw grit diamond has extremely high strength, low metallic inclusions, excellent thermal stability and controlled shape. This diamond type is intended for use in tough cutting environments. Features: Metal bond saw grit diamond is typically 40 µm and larger in particle size. [See More]
- Applications: Grinding / Ball Milling; Grinding Wheels; Coated Abrasives
- Material: Ceramic
- Type / Shape: Abrasive Grain / Grit
- Grade / Size: 30.0 to 50.0
from Advanced Abrasives Corp.
Premalox WA. A white, fused high purity friable Aluminum Oxide powder screened to precise standards. Available in a number of abrasive grit sizes ranging from 3-36 to 1000. Applications: Grinding wheels, Bonded and coated abrasives, Plasma coatings, Specialized blasting (wet or dry), Compounds. [See More]
- Applications: Blasting; Grinding Wheels; Coated Abrasives; Plasma Coatings
- Material: Ceramic; Aluminum Oxide
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
from Saint-Gobain Surface Conditioning Group
Resin bond diamond is a synthetic material with a friable crystal structure intended for use in vitrified and resin bond systems. Crystals are irregular, elongated, rough edged and are suitable for grinding tungsten carbide, ceramics and glasses. The friability or breakdown of the diamond is a... [See More]
- Applications: Grinding / Ball Milling; Grinding Wheels; Coated Abrasives
- Material: Ceramic
- Type / Shape: Abrasive Grain / Grit
- Dimension A: 0.000 to 0.001
from Saint-Gobain Surface Conditioning Group
Resin bond micron diamond is a synthetic material with a friable crystal structure intended for use in vitrified and resin bond systems. Crystals are irregular, elongated, rough edged and are suitable for grinding tungsten carbide, ceramics and glasses. The friability or breakdown characteristics of... [See More]
- Applications: Grinding / Ball Milling; Grinding Wheels; Coated Abrasives
- Material: Ceramic
- Type / Shape: Abrasive Grain / Grit
- Dimension A: 0.000 to 0.001