Benchtop Backplane Testers

1 Result
Easy-Wire™ -- CR
from Cirris Systems Corp.

Test Points: 256 - 32,000. Test Current: 6.5 mA max. Test Voltage: 0 - 10 V. Test Rate: 256 points < 1 sec. Hipot: None. Wire Resistance Range: 0.1 - 100K ohm. Component Resistance Range: 1.0M ohm (max). Insulation Resistance Range: 500K ohm (max). 4-Wire Resistance Test: Yes. Components:... [See More]

  • Configuration: Benchtop
  • Test Resistance: 0.1000 to 1.00E6
  • Test Points: 256 to 30000
  • Voltage: 10