Foundry / Metal Processing Specialty Cement, Concrete, and Mortar

1 Result
Acidproof Concrete -- No. 54
from Sauereisen, Inc.

Sauereisen Acidproof Concrete No. 54 - with almost a half century of successful, varied service - is the original acid-resistant material for gunite construction. For those applications that require a lower K factor, lightweight materials, or higher temperature resistance, No. 54 LW is available. [See More]

  • Applications: Foundry / Metal Processing; Chemical or material processing; Flooring; Refractory or High Temperature Insulation; Walls; Chimneys, Stacks, Ducts, Tanks
  • Bond / Binder: Silicate, Clay or Vitrified Glassy Bond; K Silicate
  • Product Type / Form: Concrete; Refractory Cements / Raw Materials
  • Filler / Aggregate: Silicate / Clay; Potassium Silicate Bonded