Resistors Wire Harness Testers

3 Results
Easy-Wire™ -- CR
from Cirris Systems Corp.

Test Points: 256 - 32,000. Test Current: 6.5 mA max. Test Voltage: 0 - 10 V. Test Rate: 256 points < 1 sec. Hipot: None. Wire Resistance Range: 0.1 - 100K ohm. Component Resistance Range: 1.0M ohm (max). Insulation Resistance Range: 500K ohm (max). 4-Wire Resistance Test: Yes. Components:... [See More]

  • Test Features: Diodes; Capacitors; Resistors; Other; LEDs
  • Test Resistance: 0.1000 to 1.00E6
  • Test Points: 256 to 30000
  • Voltage: 10
Signature® -- 1100H+
from Cirris Systems Corp.

Test Point Range: 128-1024. Test Voltage: 5VDC, 6mA max current. Hipot Range: 1000: 50-1000VDC (50-700VAC optional). 1500: 50-1500VDC (50-1000VAC optional). Connection Resistance Range: 0.1-100K Ω, also 500K Ω, 1M Ω, 5M Ω. Insulation Resistance Range: 5M-1000M ohm. 4-Wire... [See More]

  • Test Features: Diodes; Automated; Capacitors; Resistors; Hipot
  • Test Resistance: 0.1000 to 1.00E6
  • Test Points: 128 to 1024
  • Voltage: 1000
Signature® -- 1100R+
from Cirris Systems Corp.

Test Point Range: 128-1024. Test Voltage: 5VDC, 6mA max current. Connection Resistance Range: 0.1-100K Ω, also 500K Ω, 1M Ω, 5M Ω. 4-Wire Resistance Range: .005 Ω to 10 Ω. Testable Components: Resistors, Diodes, Capacitors. Scripting Support: Optional. Onboard... [See More]

  • Test Features: Diodes; Capacitors; Resistors
  • Test Resistance: 0.1000 to 1.00E6
  • Test Points: 128 to 1024
  • Voltage: 5