Superabrasive - Natural Diamond Garnet, Emery, and Mineral Abrasives

14 Results
Coated Powders -- MDP, RDP, and cBNP
from Advanced Abrasives Corp.

Coated material increases particle retention in most bond systems. It also facilitates heat dissipation in the bond system resulting in longer tool life. We offer MDP, RDP, and cBNP with either Nickel or Copper electroless coatings [See More]

  • Material: Diamond
  • Applications: Coated Abrasives
  • Shape: Abrasive Grain / Grit; Crushed Grit
Abrasive Diamond Compounds For Metallographic Uses
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Material: Diamond
  • Grade / Size: 0.1000 to 45
  • Shape: Abrasive Grain / Grit
  • Grading System: Micron Graded
ABC Natural Diamond Mesh -- DR-5
from Saint-Gobain Surface Conditioning Group

Natural diamond is crushed and processed from boart, an inferior diamond type unsuitable for gemology. This diamond tends to be free of inclusions and cracks, mechanically strong with high thermal stability. Natural diamond may contain less metal impurities, making it useful in the manufacture of... [See More]

  • Material: Diamond
  • Grade / Size: 14 to 80
  • Shape: Abrasive Grain / Grit; Crushed Grit
  • Grading System: Mesh
Economical Grade Metal Bond -- MDP-IR
from Advanced Abrasives Corp.

Standard particle size distribution. Irregular with Blocky Shapes. Oversize monitored. No gross contamination. MDP-IR is the economical alternative where precision surface finishes are not required. This material is not recommended for any type of bonded or sintered abrasive application. [See More]

  • Material: Diamond
  • Grading System: Mesh; Micron Graded
  • Shape: Abrasive Grain / Grit; Crushed Grit
  • Applications: Blending, Finishing and Intermediate Cutting
Abrasive Diamond Suspension For Metallographic Uses
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Material: Diamond
  • Grade / Size: 0.2500 to 15
  • Shape: Abrasive Grain / Grit
  • Grading System: Micron Graded
Natural Diamond Powder -- NDP
from Advanced Abrasives Corp.

The natural alternative to synthetic diamond. NDP exhibits a high surface finish while maintaining above average stock removal. [See More]

  • Material: Diamond
  • Grading System: Micron Graded
  • Shape: Abrasive Grain / Grit; Crushed Grit
  • Applications: Polishing and Lapping (Very Fine)
Diamond Aerosol Spray For Metallographic Uses
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Material: Diamond
  • Grade / Size: 0.2500 to 30
  • Shape: Abrasive Grain / Grit
  • Grading System: Micron Graded
Polycrystalline Diamond Powder -- PDP
from Advanced Abrasives Corp.

PDP is made up of nano-crystallites that give it a unique break down mechanism which allows new cutting edges to be exposed creating a self-sharpening characteristic. PDP is used primarily for lapping and polishing sapphire, ruby, metallographic samples, fiber optics and ceramics along with disk... [See More]

  • Material: Diamond
  • Grading System: Mesh; Micron Graded
  • Shape: Abrasive Grain / Grit; Crushed Grit
  • Applications: Polishing and Lapping (Very Fine)
Emulsion-Base Diamond Slurries
from Precision Surfacing Solutions

The Lapmaster range of diamond slurries has been formulated for use on many different types of lapping plates and polishing pads. The slurries can be hand sprayed onto the lapping/polishing platen or applied by an electronic dispensing system to control cost and reduce waste. Many Lapmaster diamond... [See More]

  • Material: Diamond
  • Grade / Size: 0.1000 to 45
  • Shape: Abrasive Grain / Grit
  • Grading System: Micron Graded
Pre-Wetted Diamond
from Advanced Abrasives Corp.

For many applications, agglomeration can have a serious, negative impact on your process. Agglomeration occurs when extremely clean particles are dried and their surfaces bond together with such force that it is impossible to get them separated again. This inability to re-disperse the particles is... [See More]

  • Material: Diamond
  • Grading System: Micron Graded
  • Shape: Abrasive Grain / Grit; Crushed Grit
Petroleum-Base Diamond Pastes
from Precision Surfacing Solutions

Lapmaster offers a wide range of diamond paste/compounds to process virtually any material used in today's manufacturing processes. All Lapmaster paste/compounds are specially formulated to withstand the most stringent of manufacturing processes. Fine diamond particles are coated to ensure uniform... [See More]

  • Material: Diamond
  • Grade / Size: 0.1000 to 90
  • Shape: Abrasive Grain / Grit
  • Grading System: Micron Graded
Premium Line of Nickel-Iron Catalyst Metal Bond Crystal -- MDP(N)
from Advanced Abrasives Corp.

Tight particle size distribution. Blocky and etched surface. Stringent oversize control. Surfaces cleaned to extremely low levels of elemental impurities and ionic content. Specific feed crystal source and monitoring. Majority of sizes are from or proprietary Mesh-to-Micron process. The above... [See More]

  • Material: Diamond
  • Grading System: Mesh; Micron Graded
  • Shape: Abrasive Grain / Grit; Crushed Grit
  • Applications: Grinding Wheels; Polishing and Lapping (Very Fine)
Resin Bond Diamond Powder -- RDP
from Advanced Abrasives Corp.

RDP is the recommended product for machining many types of ceramic, glass and tungsten carbide. This material is ideal for all vitrified, phenolic and polyimide bond systems. [See More]

  • Material: Diamond
  • Grading System: Mesh; Micron Graded
  • Shape: Abrasive Grain / Grit; Crushed Grit
  • Applications: Machining
Standard Grade Metal Bond -- MDP
from Advanced Abrasives Corp.

Narrow particle size distribution. Blocky Shape. Oversize control. Surfaces cleaned. MDP is the popular choice for most lapping and polishing applications. It is the optimum choice when the characteristics of MDP(N) are not required. [See More]

  • Material: Diamond
  • Grading System: Mesh; Micron Graded
  • Shape: Abrasive Grain / Grit; Crushed Grit
  • Applications: Polishing and Lapping (Very Fine)