Single Phase Transformer Constant Voltage Transformers (CVTs)
3 Results
High Frequency Output Transformer -- AL-T1000.1
from Amp-Line Corp.
from Amp-Line Corp.
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 5000 V rms., Ouptut Power: 1000 watts; Frequency Range: 100 Hz - 600 Hz. Custom specifications can be achived upon request. [See More]
- Phase: Single Phase Transformer
- Input Voltage: 0.0 to 25
- Operating Frequency: 100 to 600
- Mounting: Stand Alone Unit/Metal Cabinet
High Frequency Output Transformer -- AL-T250.1
from Amp-Line Corp.
from Amp-Line Corp.
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon request. [See More]
- Phase: Single Phase Transformer
- Input Voltage: 0.0 to 25
- Operating Frequency: 100 to 5000
- Mounting: Stand Alone Unit/Metal Cabinet
High Frequency Output Transformer -- AL-T350.1
from Amp-Line Corp.
from Amp-Line Corp.
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon request. [See More]
- Phase: Single Phase Transformer
- Input Voltage: 0.0 to 25
- Operating Frequency: 100 to 5000
- Mounting: Stand Alone Unit/Metal Cabinet