Protractor Reticles
1 Result
26mm Dia. Contact Reticle, Metric/ Degrees Protractor -- NT62-230
from Edmund Optics Inc.
from Edmund Optics Inc.
These glass reticles offer greater stability than film reticles which can bend, warp, and easily be damaged. Patterns are low reflection chrome deposition for high contrast and easy readability. Markings are on the outside of the reticle, so the scales are always in direct contact with the object... [See More]
- Reticle Type: Protractor
- Thickness: 0.0591
- Diameter / Side Length: 1.02
- Centering: 0.0098