Interface GPIB Converters

1 Result
IEEE-488.2 GPIB Interface for USB -- USB-488
from Measurement Computing

KEY HIGHLIGHTS. IEEE 488 (GPIB) Interfaces and Instruments. Serial to IEEE 488 Converters. Bus extenders. Measurement Computing offers several IEEE 488 (GPIB) based interfaces, controllers, and instruments. Interfaces are available for adding IEEE 488 control from any computer equipped with a serial... [See More]

  • GPIB Network Function: Interface
  • Connection to Host: USB
  • Software /OS Support: Windows® XP; Windows® 7
  • GPIB Compatibility: IEEE 488.1; IEEE 488.2