Schutte & Koerting Jet Compressors (Venturi Ejector)

Description
Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged and have no regulating spindle. The pressure connection is threaded, the suction and discharge connections are flanged, and the nozzle is threaded into the body for easy removal and maintenance. The Jet Compressor has all threaded connections and is equipped with a manually-controlled spindle which is used specifically when the unit operates at a steady load but where flexibility of the nozzle orifice is desired to compensate for changes in operating conditions. Advantages Jet Compressors have no moving parts. They can be manufactured from any machinable or castable material. Large units can be fabricated from any materials which are available in plate and are weldable. They can be installed in any position. Due to velocities involved, good mixing of dissimilar gases is obtained. Jet Compressors can replace mixing valves and at the same time boost pressure which replaces a compressor. Jet Compressors can reduce boiler steam demand or enhance the capacity of an existing boiler. Automatic Jet Compressors can be used in applications operating over a range of pressure and differential pressure. Automatic Jet Compressors may be utilized wherever available energy is being lost through reducing valves; such as high pressure steam reduced and desuperheated for process use and mixing of gases without use of mechanical compressors. Diaphragm and piston operators use any standard split or full range, electric, electronic, or pneumatic instrument signal. The control can be activated by temperature, pressure, flow, or suction to motive gas ratio. Thermocompressor Refurbishment Applications Jet Compressor: Oil and gas industry. Used in tire vulcanizers in tire and rubber industry. Handle liquefied petroleum gases and air for gas, electric, and chemical industries. Coal gasification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jet Compressors (Venturi Ejector) -  - Schutte & Koerting
Trevose, PA, USA
Jet Compressors (Venturi Ejector)
Jet Compressors (Venturi Ejector)
Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged and have no regulating spindle. The pressure connection is threaded, the suction and discharge connections are flanged, and the nozzle is threaded into the body for easy removal and maintenance. The Jet Compressor has all threaded connections and is equipped with a manually-controlled spindle which is used specifically when the unit operates at a steady load but where flexibility of the nozzle orifice is desired to compensate for changes in operating conditions. Advantages Jet Compressors have no moving parts. They can be manufactured from any machinable or castable material. Large units can be fabricated from any materials which are available in plate and are weldable. They can be installed in any position. Due to velocities involved, good mixing of dissimilar gases is obtained. Jet Compressors can replace mixing valves and at the same time boost pressure which replaces a compressor. Jet Compressors can reduce boiler steam demand or enhance the capacity of an existing boiler. Automatic Jet Compressors can be used in applications operating over a range of pressure and differential pressure. Automatic Jet Compressors may be utilized wherever available energy is being lost through reducing valves; such as high pressure steam reduced and desuperheated for process use and mixing of gases without use of mechanical compressors. Diaphragm and piston operators use any standard split or full range, electric, electronic, or pneumatic instrument signal. The control can be activated by temperature, pressure, flow, or suction to motive gas ratio. Thermocompressor Refurbishment Applications Jet Compressor: Oil and gas industry. Used in tire vulcanizers in tire and rubber industry. Handle liquefied petroleum gases and air for gas, electric, and chemical industries. Coal gasification.

Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others.

Jet Compressors are flanged and have no regulating spindle. The pressure connection is threaded, the suction and discharge connections are flanged, and the nozzle is threaded into the body for easy removal and maintenance. The Jet Compressor has all threaded connections and is equipped with a manually-controlled spindle which is used specifically when the unit operates at a steady load but where flexibility of the nozzle orifice is desired to compensate for changes in operating conditions.

Advantages

Jet Compressors have no moving parts. They can be manufactured from any machinable or castable material. Large units can be fabricated from any materials which are available in plate and are weldable. They can be installed in any position. Due to velocities involved, good mixing of dissimilar gases is obtained. Jet Compressors can replace mixing valves and at the same time boost pressure which replaces a compressor. Jet Compressors can reduce boiler steam demand or enhance the capacity of an existing boiler.

Automatic Jet Compressors can be used in applications operating over a range of pressure and differential pressure. Automatic Jet Compressors may be utilized wherever available energy is being lost through reducing valves; such as high pressure steam reduced and desuperheated for process use and mixing of gases without use of mechanical compressors. Diaphragm and piston operators use any standard split or full range, electric, electronic, or pneumatic instrument signal. The control can be activated by temperature, pressure, flow, or suction to motive gas ratio.

Thermocompressor Refurbishment

Applications

Jet Compressor:

  • Oil and gas industry.
  • Used in tire vulcanizers in tire and rubber industry.
  • Handle liquefied petroleum gases and air for gas, electric, and chemical industries.
  • Coal gasification.
Supplier's Site Datasheet

Technical Specifications

  Schutte & Koerting
Product Category Gas Compressors and Gas Compressor Systems
Product Name Jet Compressors (Venturi Ejector)
Compressor Technology Venturi
Unlock Full Specs
to access all available technical data

Similar Products

Booster Package - CN C Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Discharge / Operating Pressure 45 to 650 psi (31.67 to 457 m H2O)
Mass Flow Capacity 27 to 283 SCFM (45.89 to 481 m³/hr)
Horse Power 10 to 30 HP
View Details
Hydraulically Driven Gas Booster - H-Drive - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Mink Claw Compressors - Mink MM 1202, 1252, 1322 AP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Single Phase
Lubrication Style Oil-free
View Details
Rotary Lobe Compressor Stage - Delta Hybrid D 98 - Aerzen USA Corp.
Specs
Compressor Technology RotaryLobe
Discharge / Operating Pressure 13.78 to 21.76 psi (9.7 to 15.31 m H2O)
Mass Flow Capacity 265 to 3178 SCFM (450 to 5402 m³/hr)
View Details