Schutte & Koerting Steam Thermocompressors

Description
The Thermocompressor, also a type of Jet Compressor, is used when both motive and suction gases are steam. Thermocompressors have automatically-contro lled spindles. They are used when pressure suction or discharge conditions vary and it is necessary to control discharge pressure or flow. Thermocompressor spindles are designed to act as temporary valves and provide tight shut-off. Thermocompressors are available in materials to fit operating conditions or as specified by the customer. Thermocompressors have automatically-contro lled spindles. The spindle can be operated with a diaphragm, piston, or motor actuator using any standard instrument signal, either electric or pneumatic. Applications Watchcase vulcanizers used in making rubber tires and tubes. Steam Jet Compressors are used for recirculating in connection with a Yankee Dryer for paper. Jet Compressors are used to boost the pressure of flash steam from a condensate receiver. Recirculating in Yankee Dryers with diaphragm operated make-up valve. Used in dryer bank application. As part of a steam and condensate system in paper mill industry.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steam Thermocompressors -  - Schutte & Koerting
Trevose, PA, USA
Steam Thermocompressors
Steam Thermocompressors
The Thermocompressor, also a type of Jet Compressor, is used when both motive and suction gases are steam. Thermocompressors have automatically-contro lled spindles. They are used when pressure suction or discharge conditions vary and it is necessary to control discharge pressure or flow. Thermocompressor spindles are designed to act as temporary valves and provide tight shut-off. Thermocompressors are available in materials to fit operating conditions or as specified by the customer. Thermocompressors have automatically-contro lled spindles. The spindle can be operated with a diaphragm, piston, or motor actuator using any standard instrument signal, either electric or pneumatic. Applications Watchcase vulcanizers used in making rubber tires and tubes. Steam Jet Compressors are used for recirculating in connection with a Yankee Dryer for paper. Jet Compressors are used to boost the pressure of flash steam from a condensate receiver. Recirculating in Yankee Dryers with diaphragm operated make-up valve. Used in dryer bank application. As part of a steam and condensate system in paper mill industry.

The Thermocompressor, also a type of Jet Compressor, is used when both motive and suction gases are steam. Thermocompressors have automatically-controlled spindles. They are used when pressure suction or discharge conditions vary and it is necessary to control discharge pressure or flow. Thermocompressor spindles are designed to act as temporary valves and provide tight shut-off. Thermocompressors are available in materials to fit operating conditions or as specified by the customer.

Thermocompressors have automatically-controlled spindles. The spindle can be operated with a diaphragm, piston, or motor actuator using any standard instrument signal, either electric or pneumatic.

Applications

  • Watchcase vulcanizers used in making rubber tires and tubes.
  • Steam Jet Compressors are used for recirculating in connection with a Yankee Dryer for paper.
  • Jet Compressors are used to boost the pressure of flash steam from a condensate receiver.
  • Recirculating in Yankee Dryers with diaphragm operated make-up valve.
  • Used in dryer bank application. As part of a steam and condensate system in paper mill industry.
Supplier's Site Datasheet

Technical Specifications

  Schutte & Koerting
Product Category Gas Compressors and Gas Compressor Systems
Product Name Steam Thermocompressors
Compressor Technology Venturi
Unlock Full Specs
to access all available technical data

Similar Products

Helium Rotary Screw Compressor - SX-HSD - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Discharge / Operating Pressure 72 to 217 psi (50.67 to 153 m H2O)
Mass Flow Capacity 10 to 3002 SCFM (17 to 5103 m³/hr)
View Details
Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Mink Claw Compressors - Mink MM 1104, 1144, 1102, 1142 BP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Three Phase
Lubrication Style Oil-free
View Details
Rotary Lobe Compressors - Delta Hybrid - Aerzen USA Corp.
Specs
Compressor Technology RotaryLobe
Lubrication Style Oil-free
Discharge / Operating Pressure -10.15 to 21.76 psi (-7.14 to 15.31 m H2O)
View Details