The SDP3x is the world's smallest differential pressure sensor. It measures just 5 mm x 8 mm x 5 mm, opening up new dimensions of integration and application possibilities. The sensor is based on the next generation of the CMOSens® sensor chip and is the heart of Sensirion's new sensor platform for measuring differential pressure and mass flow.
The SDP3x differential pressure is ideal for the measurement of mass flow in a bypass configuration. The sensor is reflow solderable, provides extended functionality, such as multiple I2C addresses and interrupt functions and a fast sampling time. Like all Sensirion differential pressure sensors, the SDP3x features excellent accuracy and long-term stability and has no zero-point drift. All this makes Sensirion's differential pressure sensor of the SDP3x series the perfect choice for high volume and cost-sensitive applications, where small size is essential.
The digital and fully calibrated and temperature compensated differential pressure sensor are available in different versions. The digital SDP31 sensor and the analog SDP36 sensor measure bi-directional pressure differences up to 500 Pa, while the digital SDP32 and the analog SDP37 measure bi-directional pressure differences up to 125 Pa.
An evaluation kit is available that enables simple and cost-effective evaluation of the SDP3x differential pressure sensor.
SDP31 - digital version (I2C), pressure range: +/- 500 Pa
SDP32 - digital version (I2C), pressure range: +/- 125 Pa
SDP36 - analog version, pressure range: +/- 500 Pa
SDP37 - analog version, pressure range: +/- 125 Pa
Sensirion | |
---|---|
Product Category | Pressure Sensors |
Product Number | SDP32 |
Product Name | Digital Differential Pressure Sensor |
Device Category | Sensor |
Sensor Technology | CMOSens® |
Measurement Type | Differential |