Overview
LioN-Power is the new generation of the Lumberg Automation I/O network family and sets new standards in the field of IP67 field wiring. Technologies such as multi-protocol, IO-Link and M12 Power, apart from having optimized designs, are today's global trendsetters. Solutions are suitable for every application, whether protocol, power, port or space - LioN-P is LioN-Power.
With LioN-Power, for example, Lumberg Automation offers the possibility of consistent M12 wiring. Sensors/actuators, bus, and even power can be wired entirely with M12 connectivity. This innovative multi-protocol technology enables users to work from just one device to make planning, fabrication, and maintenance more efficient as companies embrace the Industrial Internet of Things.
Universally applicable, fieldbus-independent, point-to-point connections are also possible with the LioN-Power Active I/O Modules. These modules provide on-machine capability compatible with multiple protocols, including EtherNet/IP and PROFINET. LioN-Power's compact design makes it easier than ever to design the LioN-Power products into machines, while innovative adapters allow use on existing mechanical structures of competitors without having to change anything.
In this presentation, attendees will discover why LioN-Power provides maximum flexibility while simultaneously decreasing the variety of different boxes and connection lines needed to build an industrial network.
Key Takeaways
- Reduced variety of versions: Learn how the multi-protocol technology accepts different controls and uses IO-Link to communicate with different sensors/actuators to increase parameter configuration options
- Cost savings: Understand why fewer versions means storage area, startup, training, maintenance and purchasing behavior can be optimized
- Diagnostics and startup: Discover how an integrated Webserver saves times during startup and simplifies diagnostics.
- Installation and power: Learn how consistent M12 wiring not only speeds installation and startup, but supplies more power in a daisy chain through the 16 Amps with L-coding
Speakers
Paul Just is a Product Manager in the Industrial Connectivity division of Belden, responsible for the active and passive I/O Module portfolio. Just graduated from the University of Applied Sciences-Ostwestfalen-Lippe with a Bachelor of Science degree in Electrical Engineering and further specialization in Information and Software Technology.