NKK Switches

Environmental protection doesn't stop at the enclosure.
IP-Rated Switches & Accessories:
https://lnkd.in/gJJKCATR
This guide covers ingress protection ratings, panel seal solutions, accessory systems, and switch families used in environments exposed to moisture, dust, washdowns, and temperature variation. Read more...

More Product Announcements from NKK Switches
OKW Enclosures, Inc.

Tough new bracket for horizontal/vertical mounting of sealed electronic enclosures on poles/masts from ø1.181" Read more...

More Product Announcements from OKW Enclosures, Inc.
VICFUSE

The Vicfuse VTF Series is a fast-acting, current-limiting Class T fuse designed for high fault current protection in power distribution systems. Rated up to 1200A with interrupting capacity up to 200kA AC, the VTF provides compact, high-performance circuit protection for load centers, switchboards, panelboards, and feeder circuits. Read more...

More Product Announcements from VICFUSE
Amphenol Communications Solutions

Amphenol Industrial Operations has enhanced its Amphe-PD series with two low profile, two-way power connectors that have the capacity to carry high current. The Amphe-PD Mini 5.7mm and Gen2 5.7mm Amphe-PD can be used to transfer power from a PSU/PDU to a CPU, GPU PCB board. Read more...

More Product Announcements from Amphenol Communications Solutions
Amphenol Communications Solutions

Amphenol's OverPass products combine industry-standard networking interfaces with high performance cables to enable transmission of high-speed signals through low loss cables instead of PCBs. Read more...

More Product Announcements from Amphenol Communications Solutions
Shenzhen Dechengwang Technology Co., Ltd

Dechengwang PTFE bushings provide a maintenance-free solution for heavy-load and medium-speed applications. Available in straight and flanged designs, they offer excellent friction performance, high load capacity, and reliable operation across a wide range of industrial applications. Read more...

More Product Announcements from Shenzhen Dechengwang Technology Co., Ltd
Shenzhen QH Industrial Co., Ltd

M12 connectors provide reliable circular connections with a 12 mm locking thread, designed for harsh industrial environments and supporting sensors, fieldbus, and Ethernet applications across automation and control systems. Read more...

More Product Announcements from Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd

What is Display-port To VGA Converter?

A DisplayPort to VGA converter is a small adapter that lets you connect modern computers to older monitors or projectors,It works by converting the digital signal from your computer's DisplayPort into the analog signal that a VGA display needs. Read more...

More Product Announcements from Shenzhen QH Industrial Co., Ltd
VICFUSE

The VCF Class CC Fast-Acting Fuse from VICFUSE delivers high interrupting capacity and fast current-limiting protection for industrial control systems, branch circuits, power supplies, and general-purpose electrical applications. Rated up to 600VAC/DC with interrupting capacity up to 200kA AC, the VCF series is engineered for reliable circuit protection in demanding industrial environmen... Read more...

More Product Announcements from VICFUSE
VICFUSE

VRA semiconductor protection fuses deliver high current capacity and fast short-circuit protection, designed to safeguard diodes and power semiconductors in compact, high-reliability systems. Read more...

More Product Announcements from VICFUSE